Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.66
|
1,088
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
1,088
in stock
|
Buy Now | |
Rapid Electronics
from US$1.13
|
1,088
in stock
|
Buy Now | |
Chip One Stop
from US$0.83
|
1,088
in stock
|
Buy Now | |
Farnell
from US$1.29
|
900
in stock
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
RS Americas
from US$0.75
|
-
|
Buy Now | |
Boersig
from US$0.67
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 3 |
Number of Signal Positions | 0 |
Number of Rows | 1 |
Number of Power Positions | 3 |
Contact Layout | Inline |
Contact Mating Area Plating Thickness | 150 – 250µin, 3.81 – 6.35µm |
Contact Retention | Without |
Contact Termination Area Plating Finish | Matte |
Contact Mating Area Plating Material | Tin-Lead |
Contact Termination Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 9.5A |
Multiple Contact Types | Without |
Height | 13.49mm |
Length | 9.83mm |
Width | 9.83mm |
Operating Voltage | 600VAC, 600VDC |
Housing Material | Nylon |
Housing Color | White |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 4.14mm, .162in |
Agency/Standard | CSA, UL |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
CSA Rating | Certified |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Boardlock |
Mating Alignment Type | Chamfered Edges |
Mating Retention Type | Locking Tab |
Connector Mounting Type | Board Mount |
Mating Retention | With |
PCB Mount Retention | With |
Strain Relief | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 200 |
Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Sealable | No |
Contact Type | Pin |
Product Type | Header |
Termination Post & Tail Length | 4.25mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pin & Socket Connectors 03P Mini Umnl Hdr As |Amp Te Connectivity 770873-1 | Newark Electronics |
Pin&Socket Connectors 03P MINI UMNL HDR AS | Rapid Electronics |
TE Connectivity 03P MINI UMNL HDR ASSY SN Pin & Socket C | Distrelec |
PIN HEADERS | Farnell |
Conn Power PIN 3 POS 4.14mm Solder ST Thru-Hole 3 Terminal 1 Port | Avnet America |
Header Assembly 3 Position MINI UMNL SN Mini-Universal MATE-N-LOK Series | TE Connectivity 770873-1 | RS Americas |
Where can I find additional details, specifications and documents for a 770873-1?
Additional datasheets, footprints and schematics for 770873-1 are listed on our Part Details page. You can also find images and similar parts to 770873-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770873-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770873-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770873-1 fall under?
The 770873-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770873-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770873-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770873-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770873-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 770873-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770873-1 often in real-time on the comparison pages.
What if I can't find stock of 770873-1?
You can fill out our help required form which you can use to request a quote for 770873-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.