Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.48
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$25.36
|
2,299
in stock
|
Buy Now | |
Rapid Electronics
from US$30.13
|
2,299
in stock
|
Buy Now | |
Chip One Stop
from US$16.10
|
2,299
in stock
|
Buy Now | |
Newark Electronics
from US$17.91
|
-
|
Buy Now | |
RS Americas
from US$15.48
|
-
|
Buy Now | |
element14
from US$20.45
|
-
|
Buy Now | |
Boersig
from US$21.11
|
-
|
Buy Now | |
Farnell
from US$18.31
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Signal Positions | 38 |
Number of Positions | 38 |
Stackable | No |
Number of Columns | 19 |
Board-to-Board Configuration | Mezzanine |
Number of Rows | 2 |
Number of Power Positions | 1 |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | 5µin, .12µm |
Contact Type | Socket |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Gold or Palladium Nickel or Performance Based |
PCB Contact Termination Area Plating Material Thickness | 150 – 250µin |
Contact Shape & Form | Dual Beam |
Contact Current Rating (Max) | 11.5A |
Connector Width | .272in, 6.9mm |
Stack Height | 20mm, 17.96mm, 18.75mm, 22.86mm, 12.57mm, 10.92mm, 6.6mm, .9in, 9mm |
Connector Height | 6.096mm, .24in |
Connector Length | 25.4mm, 1in |
PCB Thickness (Recommended) | 1.57mm, .8in |
Row-to-Row Spacing | .227547in, 5.79mm |
コネクタの高さ | 6.096mm |
Operating Voltage | 1VDC, 30VAC |
Insulation Resistance | 2MΩ |
Impedance | 50Ω |
Housing Color | Black |
Centerline (Pitch) | .64mm, .025in |
Housing Material | LCP (Liquid Crystal Polymer) |
UL File Number | E28476 |
UL Rating | Listed |
CSA Certified | Yes |
Agency/Standard | CSA |
CSA File Number | 1195944 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Mating Retention | With |
Mating Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
PCB Mount Alignment Type | Locating Posts |
Assembly Process Feature | None |
Circuit Application | Signal |
実装方法 | Box & Tube, Tube |
Packaging Quantity | 21 |
Packaging Method | Tube, Box & Tube |
Header Type | Header Only |
Connector & Contact Terminates To | Printed Circuit Board |
Ground Component Type | Ground Bus |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Connector System | Board-to-Board |
Data Rate | 10Gb/s |
Differential Signaling | Yes |
Termination Method to Printed Circuit Board | Hybrid Surface Mount |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
MICT PLG 038 ASY .025 TAPE CAP | Rapid Electronics |
TE Connectivity - AMP PCB Conn MICTRECPT38ASSYPDNI | Distrelec |
Connector, Stacking, Rcpt, 38Pos, 2Row | Newark Electronics |
MICTOR Series 0.64mm Pitch 38 Way 2 Row Female Right Angle PCB Connector Housing | TE Connectivity 767054-1 | RS Americas |
RECTANGULAR CONNECTOR | Richardson RFPD |
Conn High Speed Fine Pitch Connector RCP 38 POS 2.54mm/0.64mm Solder ST Thru-Hole/SMD Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a 767054-1?
Additional datasheets, footprints and schematics for 767054-1 are listed on our Part Details page. You can also find images and similar parts to 767054-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 767054-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 767054-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 767054-1 fall under?
The 767054-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 767054-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 767054-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 767054-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 767054-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and RS Americas have stock available or on a lead time for 767054-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 767054-1 often in real-time on the comparison pages.
What if I can't find stock of 767054-1?
You can fill out our help required form which you can use to request a quote for 767054-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.