Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.26
Number of Positions | 38 |
---|---|
Number of Power Positions | 1 |
Board-to-Board Configuration | Mezzanine |
Number of Rows | 2 |
Number of Signal Positions | 38 |
Stackable | Yes |
PCB Mount Orientation | Vertical |
Number of Columns | 19 |
Contact Mating Area Plating Material | Gold or Palladium Nickel or Performance Based |
PCB Contact Termination Area Plating Material Thickness | 150 – 250µin |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Type | Pin |
Contact Current Rating (Max) | 11.5A |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Layout | Inline |
Contact Shape & Form | Dual Beam |
Stack Height | 6.6mm, 15.62mm, .615in |
Connector Height | .257in, 6.5278mm |
コネクタの高さ | 6.5278mm |
PCB Thickness (Recommended) | .8in, 1.57mm |
Row-to-Row Spacing | 5.79mm, .227547in |
Connector Width | 5.2832mm, .208in |
Connector Length | 1in, 25.4mm |
Impedance | 50Ω |
Operating Voltage | 1VDC, 30VAC |
Insulation Resistance | 2MΩ |
Housing Color | Black |
Centerline (Pitch) | .025in, .64mm |
Housing Material | LCP (Liquid Crystal Polymer) |
UL File Number | E28476 |
CSA Certified | Yes |
CSA File Number | 1195944 |
UL Flammability Rating | UL 94V-0 |
UL Rating | Listed |
Agency/Standard | CSA |
Connector Mounting Type | Board Mount |
PCB Mount Alignment Type | Locating Posts |
Mating Alignment | Without |
Mating Retention | With |
PCB Mount Alignment | With |
PCB Mount Retention | With |
Assembly Process Feature | None |
Circuit Application | Signal |
Packaging Quantity | 21 |
Packaging Method | Tube, Box & Tube |
実装方法 | Box & Tube, Tube |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Header Only |
Ground Component Type | Ground Bus |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Data Rate | 10Gb/s |
Differential Signaling | Yes |
Termination Method to Printed Circuit Board | Hybrid Surface Mount |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
MICT 260PLUG 38 ASSY .025 REC | Rapid Electronics |
MEZZANINE CONN, HDR, 38POS, 1ROW | Farnell |
Mict,260Plug,38,assy,.025,rec |Amp Te Connectivity 767007-8 | Newark Electronics |
MICT,260PLUG,38,ASSY,.025,REC, PCB Headers and Receptacles | TE Connectivity 767007-8 | RS Americas |
Special Order: MICT,260PLUG,38,ASSY,.025,REC PCB Header & Receptacle | Part Number: 767007-8 | Internal Number: 767007-8 | TE Connectivity | TE Store |
Conn High Speed Fine Pitch Connector PL 38 POS 2.54mm/0.64mm Solder ST Thru-Hole/SMD Tube | Avnet America |
Where can I find additional details, specifications and documents for a 767007-8?
Additional datasheets, footprints and schematics for 767007-8 are listed on our Part Details page. You can also find images and similar parts to 767007-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 767007-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 767007-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 767007-8 fall under?
The 767007-8 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 767007-8 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 767007-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 767007-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 767007-8 have stock available?
Authorised distributors including Rapid Electronics, Farnell, Newark Electronics, RS Americas and Boersig have stock available or on a lead time for 767007-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 767007-8 often in real-time on the comparison pages.
What if I can't find stock of 767007-8?
You can fill out our help required form which you can use to request a quote for 767007-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.