767025-1 PCB Connectors by TE Connectivity

MICT,707PLUG,038,ASSY,.025,REC

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$28.88

Distributor Stock
Logo for Farnell
Farnell
from US$28.88
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$31.04
-
Buy Now
Logo for Avnet America
Avnet America
from US$42.70
-
Buy Now

Specifications

Number of Power Positions 1
Number of Positions 38
Number of Columns 19
Number of Rows 2
PCB Mount Orientation Vertical
Stackable Yes
Board-to-Board Configuration Mezzanine
Number of Signal Positions 38
PCB Contact Termination Area Plating Material Thickness 150 – 250µin
Contact Shape & Form Dual Beam
Contact Type Pin
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Thickness .76µm, 30µin
Contact Layout Inline
PCB Contact Termination Area Plating Material Tin-Lead
Contact Current Rating (Max) 11.5A
Contact Mating Area Plating Material Gold or Palladium Nickel or Performance Based
Stack Height 27mm, 17.96mm, 1.062in
PCB Thickness (Recommended) 1.57mm, .8in
Row-to-Row Spacing 5.79mm, .227547in
Connector Width 8.128mm, .32in
コネクタの高さ 17.7546mm
Connector Length 1in, 25.4mm
Connector Height .699in, 17.7546mm
Insulation Resistance 2MΩ
Operating Voltage 30VAC, 1VDC
Impedance 50Ω
Centerline (Pitch) .64mm, .025in
Housing Color Black
Housing Material LCP (Liquid Crystal Polymer)
UL File Number E28476
CSA Certified Yes
CSA File Number 1195944
UL Flammability Rating UL 94V-0
UL Rating Listed
Agency/Standard CSA
PCB Mount Retention Type Boardlock
Connector Mounting Type Board Mount
PCB Mount Alignment Type Boardlock, Locating Posts
Mating Retention With
Mating Alignment Without
PCB Mount Alignment With
PCB Mount Retention With
Circuit Application Signal
Assembly Process Feature None
Packaging Quantity 21
Packaging Method Tube, Box & Tube
実装方法 Box & Tube, Tube
Connector System Board-to-Board
Connector & Contact Terminates To Printed Circuit Board
Header Type Header Only
Ground Component Type Ground Bus
Sealable No
PCB Connector Assembly Type PCB Mount Header
Data Rate 10Gb/s
Differential Signaling Yes
Termination Method to Printed Circuit Board Hybrid Surface Mount
Operating Temperature Range -67 – 257°F, -55 – 125°C


Alternative Descriptions

Mict,707Plug,038,assy,.025,rec Rohs Compliant: No |Amp Te Connectivity 767025-1 | Newark Electronics
Conn High Speed Fine Pitch Connector PL 38 POS 2.54mm/0.64mm Solder ST Thru-Hole/SMD Tube | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 767025-1?

Additional datasheets, footprints and schematics for 767025-1 are listed on our Part Details page. You can also find images and similar parts to 767025-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 767025-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 767025-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 767025-1 fall under?

The 767025-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 767025-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 767025-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 767025-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 767025-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 767025-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 767025-1 often in real-time on the comparison pages.

What if I can't find stock of 767025-1?

You can fill out our help required form which you can use to request a quote for 767025-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay