75802 Tools & Production Supplies by Wiha Tools

Sys 4 Micro Bit Adapter 4mm to 1/4" 25mm / clamshell

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.44

Distributor Stock
Logo for Newark
Newark
from US$4.78
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$2.44
99
in stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

RoHS Compliant NA

Alternative Descriptions

System 4 Microbits Adapter 4Mm To 1/4" 25Mm Rohs Compliant: Na |Wiha 75802 | Newark Electronics


75802 Fasteners & Fixings by APM Hexseal

FASTENERS, WASHER

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

External Diameter 25.4mm
Fastener Material Stainless Steel
Material Stainless Steel
Screw Size Accepted #8
Thread Size - Imperial 8
RoHS Compliant Yes

Alternative Descriptions

Hardware, SEELOC WASHER #8 SS W/SILICONE | APM Hexseal 75802 | RS Americas
Washer | Relay Specialties

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 75802?

Additional datasheets, footprints and schematics for 75802 are listed on our Part Details page. You can also find images and similar parts to 75802 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 75802 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 75802 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 75802 fall under?

The 75802 is listed under Tools & Production Supplies > More Tools & Production Supplies.

Can I view similar or alternative parts?

You can view similar parts to 75802 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 75802 you can contact the distributor directly for product support, shipping queries etc.

Is the 75802 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 75802 have stock available?

Authorised distributors including RS Americas, Newark Electronics and Relay Specialties have stock available or on a lead time for 75802.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 75802 often in real-time on the comparison pages.

What if I can't find stock of 75802?

You can fill out our help required form which you can use to request a quote for 75802 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay