Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
External Diameter | 12.7mm |
---|---|
Fastener Material | Stainless Steel |
Material | Stainless Steel |
Screw Size Accepted | #8 |
Thread Size - Imperial | 8 |
RoHS Compliant | Yes |
SEELOC Washer, Thread Size #8,Outer Dia 1/2" (12.7mm),Max Thru-Hole 1/4" (6.35mm) | APM Hexseal 75801 | RS Americas |
Fasteners, Washer | Newark Electronics |
Washer | Relay Specialties |
Where can I find additional details, specifications and documents for a 75801?
Additional datasheets, footprints and schematics for 75801 are listed on our Part Details page. You can also find images and similar parts to 75801 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 75801 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 75801 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 75801 fall under?
The 75801 is listed under Fasteners & Mechanical > Fasteners & Fixings > Washers > Miscellaneous Washers.
Can I view similar or alternative parts?
You can view similar parts to 75801 when available in the Miscellaneous Washers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 75801 you can contact the distributor directly for product support, shipping queries etc.
Is the 75801 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 75801 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for 75801.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 75801 often in real-time on the comparison pages.
What if I can't find stock of 75801?
You can fill out our help required form which you can use to request a quote for 75801 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.