Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Internal Diameter | 15.875mm |
---|---|
External Diameter | 25.4mm |
Fastener Material | Stainless Steel |
Inner Diameter | 0.511" |
Material | Stainless Steel |
Thread Size - Imperial | 1/2 |
RoHS Compliant | Yes |
Hardware, SEELOC WASHER 1/2 DIA SS, SEELOC Series | APM Hexseal 75162 | RS Americas |
Fasteners, Washer | Newark Electronics |
Washer | Relay Specialties |
Where can I find additional details, specifications and documents for a 75162?
Additional datasheets, footprints and schematics for 75162 are listed on our Part Details page. You can also find images and similar parts to 75162 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 75162 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 75162 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 75162 fall under?
The 75162 is listed under Fasteners & Mechanical > Fasteners & Fixings > Washers > Miscellaneous Washers.
Can I view similar or alternative parts?
You can view similar parts to 75162 when available in the Miscellaneous Washers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 75162 you can contact the distributor directly for product support, shipping queries etc.
Is the 75162 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 75162 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Relay Specialties have stock available or on a lead time for 75162.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 75162 often in real-time on the comparison pages.
What if I can't find stock of 75162?
You can fill out our help required form which you can use to request a quote for 75162 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.