Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.90
|
174
in stock
|
Buy Now | |
element14
from US$8.34
|
956
in stock
|
Buy Now | |
Farnell
from US$7.33
|
956
in stock
|
Buy Now | |
Heilind Electronics
from US$7.67
|
915
in stock
|
Buy Now | |
Rapid Electronics
from US$8.51
|
501
in stock
|
Buy Now | |
Chip One Stop
from US$6.34
|
501
in stock
|
Buy Now | |
Distrelec
from US$6.61
|
501
in stock
|
Buy Now | |
Avnet America
from US$4.80
|
480
in stock
|
Buy Now | |
TTI Europe
from US$6.30
|
400
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.67
|
305
in stock
|
Buy Now | |
TE Store
from US$9.44
|
84
in stock
|
Buy Now | |
RS Americas
from US$7.11
|
30
in stock
|
Buy Now | |
Electro Enterprises
from US$1.53
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$6.74
|
-
|
Buy Now | |
Future Electronics
from US$7.30
|
-
|
Buy Now | |
Boersig
from US$8.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thread Length | 5.21mm, .205in |
---|---|
Screw & Hole Thread Size | 4-40 UNC (Male), 2-56 UNC (Female) |
Screw Length | .355in, 9.02mm |
Screwlock Style | Screwlock Only |
Packaging Method | Individual |
Packaging Quantity | 2 |
Product Type | Accessory |
Accessory Type | Female Screwlocks |
FEMALE SCREW LOCK KIT, 4-40, 5.21MM | element14 |
50SR SCREWLOCK KITFEMALE | Heilind Electronics |
D-Sub Tools&Hardware FEMALE SCREWLOCK KIT | Rapid Electronics |
TE Connectivity - AMP D-SubLock&Mount50SR SCREWLOCK KITFEMALE | Distrelec |
Connector Accessories Female Screw Locks Stainless Steel Individual | Avnet America |
AMPLIMITE .050 screwlock 4-40, 5.21mm | RS |
50SR SCREWLOCK KIT,FEMALE Connector Hardware Accessory Type: Female Screwlock Hardware Accessory Function: Latching, Locking & Retention Female Screwlock Latching, Locking & Retention | Connector Hardware | Part Number: 750644-1 | Internal Number: 750644-1 | TE Connectivity | TE Store |
AMPLIMITE .050 Series Screwlock Kit 4-40 Thread Size | TE Connectivity 750644-1 | RS Americas |
Female Screw Lock Kit, #4-40 | Newark Electronics |
AMPLIMITE Series D-Sub Female Screwlock 2-56 Socket, 4-40 Screw Thread Size | Future Electronics |
Status: | Unknown |
---|---|
Series: | Amplimite .050 Series |
RoHS: | Unknown |
Product Range | Amplimite .050 Series |
---|---|
Screw Length | 5.21mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 750644-1?
Additional datasheets, footprints and schematics for 750644-1 are listed on our Part Details page. You can also find images and similar parts to 750644-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 750644-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 750644-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 750644-1 fall under?
The 750644-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 750644-1 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 750644-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 750644-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 750644-1 have stock available?
Authorised distributors including element14, Farnell, Heilind Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 750644-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 750644-1 often in real-time on the comparison pages.
What if I can't find stock of 750644-1?
You can fill out our help required form which you can use to request a quote for 750644-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.