Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 27-01518-01 |
Prices starting from US$3.20
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.38
|
394
in stock
|
Buy Now | |
Newark Electronics
from US$4.08
|
394
in stock
|
Buy Now | |
Rapid Electronics
from US$3.48
|
394
in stock
|
Buy Now | |
Chip One Stop
from US$3.20
|
394
in stock
|
Buy Now | |
Farnell
from US$4.15
|
320
in stock
|
Buy Now | |
TE Store
from US$4.50
|
291
in stock
|
Buy Now | |
Avnet America
-
|
265
in stock
|
Buy Now | |
RS Americas
from US$4.24
|
-
|
Buy Now | |
Boersig
from US$3.59
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Post Size | .026in, .66mm |
Eyelet Plating Material | Tin over Copper Flash |
Plastic | No |
Shell Material | Steel |
Eyelet Material | Brass |
Insert Material | Chromate |
Number of Rows | 2 |
Preloaded | Yes |
Number of Positions | 15 |
PCB Mount Orientation | Right Angle |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | .062in, 1.57mm |
Centerline (Pitch) | .108in, 2.74mm |
Housing Material | Nylon or Polyester |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476 |
Approved Standards | UL E28476 |
PCB Mounting Style | Through Hole |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Boardlock Material | Copper Alloy |
Threaded Insert Material | Zinc |
Threaded Insert Plating Material | Clear Chromate |
Connector Mounting Type | Board Mount |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
PCB Mount Retention | With |
Boardlock Plating Material | Tin-Lead over Nickel |
PCB Mount Retention Type | Boardlock |
Mounting Hole Diameter | 3.18mm, .125in |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Quantity | 104 |
Packaging Method | Tray |
Footprint | .318in, 8.08mm |
Shell Type | Front Metal Shell |
Grounding Indents | With |
Connector System | Board-to-Board |
Shell Size | 2 |
Sealable | No |
Row-to-Row Spacing | .112 in, 2.84 mm |
Shielded | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Grounded | Yes |
Profile | Standard |
Product Type | Connector |
Grounding Straps | With |
Connector Style | Plug |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Standard Connectors Plug Frnt Mtl Shl 15 |Amp Te Connectivity 747841-4 | Newark Electronics |
D-Sub Standard Connectors PLUG FRNT MTL SHL 15 | Rapid Electronics |
TE Connectivity - AMP D-Sub R/A DA-15 Plug Through Hole | Distrelec |
D SUB CONNECTOR, PLUG, 15POS, TH | Farnell |
15 MSFL PLUG RA 318 (IN,FM,BL) Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 15 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Board-to-Board 15 2.74 mm | D-Sub Plug Assembly: Standard & Right Angle & Shell Size 2 & 2.74Mm | Part Number: 747841-4 | Internal Number: 747841-4 | Alias Number: 27-01518-01 | TE Connectivity | TE Store |
D Sub Connector, Standard, Plug, AMPLIMITE HD-20, 15 Contacts, DA, Solder | Avnet America |
15 MSFL PLUG RA 318 (IN, FM, BL), PCB D-Sub Connectors | TE Connectivity 747841-4 | RS Americas |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Material | Brass |
---|---|
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 747841-4?
Additional datasheets, footprints and schematics for 747841-4 are listed on our Part Details page. You can also find images and similar parts to 747841-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 747841-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 747841-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 747841-4 fall under?
The 747841-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 747841-4 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 747841-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 747841-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 747841-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 747841-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 747841-4 often in real-time on the comparison pages.
What if I can't find stock of 747841-4?
You can fill out our help required form which you can use to request a quote for 747841-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.