Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.42
|
7,023
in stock
|
Buy Now | |
TE Store
from US$0.66
|
25,143
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
7,023
in stock
|
Buy Now | |
Rapid Electronics
from US$0.43
|
7,023
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
7,023
in stock
|
Buy Now | |
Farnell
from US$0.61
|
5,800
in stock
|
Buy Now | |
Powell Electronics
from US$0.47
|
3,603
in stock
|
Buy Now | |
Heilind Electronics
from US$0.47
|
805
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.47
|
188
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
RS Americas
from US$1.07
|
-
|
Buy Now | |
Boersig
from US$0.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ferrule Type | Split-Ring |
---|---|
Packaging Quantity | 1 |
Packaging Method | Package |
Product Type | Accessory |
Accessory Type | Ferrule |
Shell Size | 4, 3 |
Shielded | Yes |
FERRULE SPLIT RING, HD Strain Relief Accessory Type: Split Ring Ferrule Compatible With Connector Shell Size: 3 4 Shielded: Yes Packaging Method: Package Packaging Quantity: 1 Split Ring Ferrule 3 | Connector Strain Relief | Part Number: 745508-8 | Internal Number: 745508-8 | TE Connectivity | TE Store |
D-Sub Tools & Hardware Dsub Acc: Ferrule |Amp Te Connectivity 745508-8 | Newark Electronics |
D-Sub Tools&Hardware DSUB ACC: FERRULE | Rapid Electronics |
TE Connectivity - AMP Backshells & ClampsFERRULE SPLIT RING HD | Distrelec |
FERRULE SPLIT RING HD | Heilind Electronics |
Cable Accessories Ferrule Split Ring Aluminum | Avnet America |
FERRULE SPLIT RING, HD, 12.95 MM, SHELL SIZE 3, 4 | TE Connectivity 745508-8 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | D Sub Connectors and Backshells |
---|---|
Connector Body Material | Aluminium Body |
Cable Diameter Max | 12.95mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 745508-8?
Additional datasheets, footprints and schematics for 745508-8 are listed on our Part Details page. You can also find images and similar parts to 745508-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745508-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745508-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745508-8 fall under?
The 745508-8 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 745508-8 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745508-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 745508-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745508-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 745508-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745508-8 often in real-time on the comparison pages.
What if I can't find stock of 745508-8?
You can fill out our help required form which you can use to request a quote for 745508-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.