Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$130.00
|
2
in stock
|
Buy Now | |
Heilind Electronics
from US$0.18
|
1,755
in stock
|
Buy Now | |
Farnell
from US$0.23
|
1,269
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
1,118
in stock
|
Buy Now | |
element14
from US$0.19
|
1,118
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.18
|
409
in stock
|
Buy Now | |
Micros
from US$0.44
|
200
in stock
|
Buy Now | |
RS Americas
from US$0.20
|
26
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
5
in stock
|
Buy Now | |
Carlton-Bates
from US$0.32
|
-
|
Buy Now | |
Sager
from US$0.17
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Grommet Type | Open |
---|---|
Cable Diameter Min | - |
Cable Diameter Max | 6.4mm |
Grommet Material | Buna S Rubber |
Mounting Hole Dia | 9.525mm |
Panel Thickness Max | 2.36mm |
Grommet Colour | Black |
Product Range | - |
Accessory Type | Grommet |
GROMMET | Heilind Electronics |
Open Grommet | Newark Electronics |
Grommet Rubber Buna N ID .250 OD .500 Panel Thickness .093 | Keystone Electronics 740 | RS Americas |
0.5 x .20 Rubber Insulator Grommet" | Future Electronics |
Grommet, Standard Rubber Push-In One-Piece | Carlton-Bates |
Grommets & Bushings RUBBER GROMMET .375 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Contacts | 2Contacts |
---|---|
Gender | Plug |
Connector Mounting | Cable Mount |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | Metal Body |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Display Type | LED |
---|---|
Accuracy % | 20% |
External Height | 138mm |
External Width | 190mm |
External Depth | 53mm |
Weight | 450g |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 740?
Additional datasheets, footprints and schematics for 740 are listed on our Part Details page. You can also find images and similar parts to 740 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 740 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 740 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 740 fall under?
The 740 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 740 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 740 you can contact the distributor directly for product support, shipping queries etc.
Is the 740 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 740 have stock available?
Authorised distributors including Heilind Electronics, Farnell, Newark Electronics, element14 and Heilind Electronics Asia have stock available or on a lead time for 740.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 740 often in real-time on the comparison pages.
What if I can't find stock of 740?
You can fill out our help required form which you can use to request a quote for 740 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.