Cable Grommets
Parts from Cable Grommets Category



GROMMET, HEAT-SHRINK, POLYOLEFIN; Grommet Type:Heat Shrink Strain Relief; Cable Diameter Min:-; Cable Diameter Max:51mm; Grommet Material:PO (Polyolefin); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Colour:BlackRoHS Compliant: Yes

GROMMET, HEAT-SHRINK, POLYOLEFIN; Grommet Type:Heat Shrink Strain Relief; Cable Diameter Min:-; Cable Diameter Max:25mm; Grommet Material:PO (Polyolefin); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Colour:BlackRoHS Compliant: Yes





Grommet Type:-; Cable Diameter Min:-; Cable Diameter Max:15.87mm; Grommet Material:-; Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:-; Product Range:- RoHS Compliant: Yes

PVC BLANKING GROMMET, 15.9MM, PK100; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:15.9mm; Panel Thickness Max:1.6mm; Grommet Colour:Black RoHS Compliant: Yes

PVC BLANKING GROMMET, 25.4MM, PK100; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:25.4mm; Panel Thickness Max:1.6mm; Grommet Colour:Black RoHS Compliant: Yes

PVC GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:15.9mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:20mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:-; Body Material:PVC RoHS Compliant: Yes

PVC GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:19mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:25.4mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:-; Body Material:PVC RoHS Compliant: Yes