Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | LEV200A5ANF |
Prices starting from US$90.23
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$193.21
|
48
in stock
|
Buy Now | |
Chip One Stop
from US$92.40
|
48
in stock
|
Buy Now | |
TTI Europe
from US$98.36
|
5
in stock
|
Buy Now | |
RS
from US$183.72
|
-
|
Buy Now | |
Avnet America
from US$90.23
|
-
|
Buy Now | |
Sager
from US$101.96
|
-
|
Buy Now | |
Farnell
from US$127.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Auxiliary Switch Contact Arrangement | None |
---|---|
Pole Configuration | 1 |
Contact Current Rating | 500A |
Contact Arrangement | 1 Form X, SPST-NO DM |
Coil Wire Length | 390mm, 15.3in |
Wire Size | 22AWG, .34mm² |
Coil Voltage Rating | 48VDC |
Coil Voltage (Max) | 48VDC |
Contact Switching Voltage (Max) | 900VDC |
Actuating System | DC |
Coil Resistance | 145Ω |
Mounting Type | Side Mount |
Torque | 80 – 100in-lbs |
Packaging Method | Individual |
Product Classification | Relays - Contactors |
Contactor Type | Sealed |
Product Category | Electromechanical Relays |
Terminal Configuration | 10-32 Stud |
Product Type | Contactor |
Coil Termination | Wire |
TE Connectivity - AMP DC Contactors LEV200A5ANF%3DRELAY SPST-NO | Distrelec |
HIGHCURRENT RELAY LEV200A5ANF | TTI Europe |
Contactor | RS |
Electromechanical Relay SPST-NO-DM 500A 24VDC Side Mount | Avnet America |
Contactors - Electromechanical RELAY, SPST-NO | Sager |
Where can I find additional details, specifications and documents for a 7-1618387-2?
Additional datasheets, footprints and schematics for 7-1618387-2 are listed on our Part Details page. You can also find images and similar parts to 7-1618387-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1618387-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1618387-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1618387-2 fall under?
The 7-1618387-2 is listed under Relays, Contactors & Switches > Contactors > Mil-Aero Contactors > DC Contactors.
Can I view similar or alternative parts?
You can view similar parts to 7-1618387-2 when available in the DC Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1618387-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1618387-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1618387-2 have stock available?
Authorised distributors including Chip One Stop, Distrelec, TTI Europe, RS and Avnet America have stock available or on a lead time for 7-1618387-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1618387-2 often in real-time on the comparison pages.
What if I can't find stock of 7-1618387-2?
You can fill out our help required form which you can use to request a quote for 7-1618387-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.