Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1618401-9 |
Power Switching | Yes |
---|---|
Economizer | Without |
Contact Arrangement | 1 Form X, SPST-NO-DM |
Contact Current Rating | 500A |
Auxiliary Contacts | Without |
Contact Base Material | Copper |
Contact Voltage Rating | 12 – 900kVDC |
Contact Switching Voltage (Max) | 900 |
Coil Resistance | 40Ω |
Coil Voltage Rating | 24VDC |
Voltage (Max) | 500VDC |
Mounting Type | Side Mount |
Product Type | Contactor |
High Voltage Connection (Power) | Stud Terminals |
High Voltage Connection (Coil) | Flying Leads |
Electromechanical Relay SPST-NO-DM 500A 24VDC 40Ohm Side Mount | Avnet America |
Contactors - Electromechanical LEV200L5ANF=Contactor, SPST-NO w/aux | Sager |
Where can I find additional details, specifications and documents for a 8-1618401-9?
Additional datasheets, footprints and schematics for 8-1618401-9 are listed on our Part Details page. You can also find images and similar parts to 8-1618401-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1618401-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1618401-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1618401-9 fall under?
The 8-1618401-9 is listed under Relays, Contactors & Switches > Relays > High Voltage Relays.
Can I view similar or alternative parts?
You can view similar parts to 8-1618401-9 when available in the High Voltage Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1618401-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1618401-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1618401-9 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 8-1618401-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1618401-9 often in real-time on the comparison pages.
What if I can't find stock of 8-1618401-9?
You can fill out our help required form which you can use to request a quote for 8-1618401-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.