Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.65
|
15
in stock
|
Buy Now | |
TE Store
from US$0.56
|
6,209
in stock
|
Buy Now | |
Heilind Electronics
from US$0.52
|
150
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.52
|
35
in stock
|
Buy Now | |
Chip One Stop
from US$0.78
|
15
in stock
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now | |
element14
from US$32.98
|
-
|
Buy Now | |
Boersig
from US$0.35
|
-
|
Buy Now | |
Distrelec
from US$0.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Insulation Sleeve Color | Red |
Stripe Color | Red |
Weight per Piece | .789g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | .08 – .125in, 2.03 – 3.18mm |
Tongue Thickness | .031in, .79mm |
Overall Length | .782in, 19.86mm |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Stud Diameter | .145in, 3.68mm |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Support Style | Insulation Support |
Stud Size | #6, M3.5 |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
PIDG R 22-16 COMM 22-18 MIL 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Ring Tongue Terminal | Part Number: 7-51863-1 | Internal Number: 7-51863-1 | TE Connectivity | TE Store |
PIDG R 22-16 COMM 22-18 MIL 6 | Heilind Electronics |
Terminal | Newark Electronics |
Ring Tongue Terminal 16-22AWG 19.86mm 6.35mm Tin Loose Piece | Avnet America |
TE Connectivity - AMP PIDG Ring Terminal 1.42mm2 | Distrelec |
Where can I find additional details, specifications and documents for a 7-51863-1?
Additional datasheets, footprints and schematics for 7-51863-1 are listed on our Part Details page. You can also find images and similar parts to 7-51863-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-51863-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-51863-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-51863-1 fall under?
The 7-51863-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 7-51863-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-51863-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-51863-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-51863-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Chip One Stop have stock available or on a lead time for 7-51863-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-51863-1 often in real-time on the comparison pages.
What if I can't find stock of 7-51863-1?
You can fill out our help required form which you can use to request a quote for 7-51863-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.