Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.11
|
1,710
in stock
|
Buy Now | |
Rapid Electronics
from US$1.41
|
65,700
in stock
|
Buy Now | |
Chip One Stop
from US$0.74
|
61,200
in stock
|
Buy Now | |
Farnell
from US$1.10
|
49,500
in stock
|
Buy Now | |
TTI Europe
from US$0.61
|
36,000
in stock
|
Buy Now | |
Future Electronics
from US$0.90
|
35,100
in stock
|
Buy Now | |
Newark Electronics
from US$1.14
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.95
|
9,000
in stock
|
Buy Now | |
TE Store
from US$2.15
|
8,218
in stock
|
Buy Now | |
element14
from US$1.37
|
5,864
in stock
|
Buy Now | |
Schukat Electronic
from US$0.55
|
1,590
in stock
|
Buy Now | |
Conrad
from US$1.71
|
878
in stock
|
Buy Now | |
Avnet Abacus
-
|
96,300
in stock
|
Buy Now | |
RS Americas
from US$0.94
|
-
|
Buy Now | |
Boersig
from US$1.03
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Daisy Chain | Without |
Number of Positions | 8 |
Ejection Latches | Without |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Contact Termination Area Plating Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Design | Dual Beam |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1.5A |
Connector Height | .21in, 5.3mm |
Connector Length | .779in, 19.8mm |
Row-to-Row Spacing | 1.5mm |
コネクタの高さ | 5.3mm |
Operating Voltage | 100VAC, 100VDC |
Insulation Resistance | 1000MΩ |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Red |
Mating Entry Location | Top |
Housing Material | PA 4.6 |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Contact Retention Type Within Housing | Press-Fit |
Mating Retention | Without |
Polarization | With |
Locking Latch | Without |
PCB Mount Alignment | Without |
Mating Alignment Type | Polarization |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
For Use With | Male-In-Wire/Male-On-Board |
Circuit Application | Signal |
Solder Process Feature | Board Standoff |
Assembly Process Feature | Vacuum Tape |
Packaging Quantity | 900 |
Packaging Method | Reel |
実装方法 | Reel |
Connector & Contact Terminates To | Printed Circuit Board |
Type of Connector | Female-on-Board |
Connector & Housing Type | Receptacle |
Connector Type | Connector Assembly |
Connector System | Board-to-Board |
製品タイプ | Connector |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 105°C |
TE 7-188275-8 Micro-match Connector Female PCB Mount Vertical SMD Tin 2 x 4P Red | Rapid Electronics |
CONN, RCPT, 8POS, 1ROW, SMT | Farnell |
08P SMT FMALE TOP ENTRY | TTI Europe |
Micro-MaTch 8 Position 1.27 mm Pitch Female on Board Connector | Future Electronics |
Board-To-Board Connector, Receptacle, 8 Pos, 1 Row | Newark Electronics |
Conn FFC Connector SKT 8 POS 2.54mm Solder ST SMD T/R | Avnet America |
MICRO-MATCH SMD FTE Connector System: Board-to-Board Number of Positions: 8 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in PCB Mount Retention: Without Board-to-Board 8 1.27 mm .05" | Female-On-Board Connector & Top Entry | Part Number: 7-188275-8 | Internal Number: 7-188275-8 | TE Connectivity | TE Store |
HEADER, SMT, VERTICAL, 1.27MM, 8WAY | element14 |
8 way surface mount socket,1.27mm pitch | RS |
SMD Connector Female 8-Pole | Schukat Electronic |
Micro Match is a strong series, of spring bar on the circuit board soldered, via pin strips in insulation displacement connection sstechnik, up to the SMD products this series offers a variety of application possibilities.This text is machine translated. | Conrad |
Micro-Match Series 2.54mm 8 Way 2 Row Straight PCB Socket Smnt Female-On-Board | TE Connectivity 7-188275-8 | RS Americas |
Status: | Unknown |
---|---|
Series: | Micro-MaTch Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Receptacle |
Product Range | Micro-MaTch Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Contact Resistance | 50mohm |
Contact Termination | Surface Mount Vertical |
Insulator Material | PET (Polyester) |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Termination Method | Solder |
Voltage Rating VAC | 230V |
Wire Size AWG Max | 28AWG |
Where can I find additional details, specifications and documents for a 7-188275-8?
Additional datasheets, footprints and schematics for 7-188275-8 are listed on our Part Details page. You can also find images and similar parts to 7-188275-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-188275-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-188275-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-188275-8 fall under?
The 7-188275-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 7-188275-8 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-188275-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-188275-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-188275-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TTI Europe and Future Electronics have stock available or on a lead time for 7-188275-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-188275-8 often in real-time on the comparison pages.
What if I can't find stock of 7-188275-8?
You can fill out our help required form which you can use to request a quote for 7-188275-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.