Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
9,602
in stock
|
Buy Now | |
element14
from US$0.36
|
9,602
in stock
|
Buy Now | |
Farnell
from US$0.36
|
9,602
in stock
|
Buy Now | |
Distrelec
from US$2.78
|
3,045
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
479
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
Boersig
from US$0.36
|
-
|
Buy Now | |
TTI Europe
from US$0.29
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Daisy Chain | Without |
Number of Positions | 8 |
PCB Mount Orientation | Vertical |
Ejection Latches | Without |
Contact Mating Area Plating Material Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Termination Area Plating Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Termination Area Plating Material | Tin |
Contact Design | Press-Fit |
Contact Mating Area Plating Material | Tin |
Connector Length | 8.89mm, .35in |
Connector Height | .27in, 6.9mm |
PCB Thickness (Recommended) | .062in, 1.6mm |
コネクタの高さ | 6.9mm |
Row-to-Row Spacing | 1.5mm |
Insulation Resistance | 1000MΩ |
Operating Voltage | 100VAC, 100VDC |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Red |
Housing Material | Polyester - GF |
Mating Entry Location | Top |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Kinked Solder Tails |
Mating Alignment Type | Polarization |
PCB Mount Alignment | Without |
Mating Alignment | With |
PCB Mount Retention | With |
Polarization | Without |
Mating Retention | Without |
Contact Retention Type Within Housing | Press-Fit |
Panel Mount Feature | Without |
Solder Process Feature | Board Standoff |
Circuit Application | Signal |
Packaging Quantity | 2500 |
実装方法 | Reel |
Packaging Method | Reel |
製品タイプ | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Plug |
Connector System | Board-to-Board |
Connector Type | Connector Assembly |
Header Type | Shrouded |
Termination Post & Tail Length | 3.1mm, .122in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C |
Connector, Plug, 8Pos, 2Row, 1.27Mm | Newark Electronics |
CONNECTOR, PLUG, 8POS, 2ROW, 1.27MM | element14 |
TE Connectivity Straight pin header, 8Contacts, Male | Distrelec |
Conn FFC Connector M 8 POS 2.54mm Solder ST Thru-Hole T/R | Avnet Abacus |
Connector pcb vert 8 way Pin Micro-Match | RS |
08P MALE TOP ENTRY MICROMATCH | TTI Europe |
Status: | Unknown |
---|---|
Series: | Micro-MaTch Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Plug |
Product Range | Micro-MaTch Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Through Hole Vertical |
Where can I find additional details, specifications and documents for a 215464-8?
Additional datasheets, footprints and schematics for 215464-8 are listed on our Part Details page. You can also find images and similar parts to 215464-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 215464-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 215464-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 215464-8 fall under?
The 215464-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 215464-8 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 215464-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 215464-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 215464-8 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Chip One Stop have stock available or on a lead time for 215464-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 215464-8 often in real-time on the comparison pages.
What if I can't find stock of 215464-8?
You can fill out our help required form which you can use to request a quote for 215464-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.