Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.16
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
37,500
in stock
|
Buy Now | |
TTI Europe
from US$0.46
|
28,000
in stock
|
Buy Now | |
TE Store
from US$1.90
|
15,353
in stock
|
Buy Now | |
Rapid Electronics
from US$0.87
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
7,500
in stock
|
Buy Now | |
element14
from US$1.06
|
7,500
in stock
|
Buy Now | |
Farnell
from US$0.86
|
7,500
in stock
|
Buy Now | |
Boersig
from US$0.65
|
2,750
in stock
|
Buy Now | |
Chip One Stop
from US$1.00
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$0.62
|
1,250
in stock
|
Buy Now | |
Distrelec
from US$1.41
|
1,104
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.77
|
505
in stock
|
Buy Now | |
Conrad
from US$1.70
|
201
in stock
|
Buy Now | |
Compona
-
|
2,500
in stock
|
Buy Now | |
Avnet Abacus
-
|
750
in stock
|
Buy Now | |
RS Americas
from US$0.83
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Daisy Chain | Without |
---|---|
Connector Profile | Standard |
Number of Positions | 8 |
Ejection Latches | Without |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Type | Pin |
Contact Current Rating (Max) | 1.5A |
Contact Termination Area Plating Thickness | 3 – 5µm, 118.11 – 196.85µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Design | Press-Fit |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin |
Connector Length | 13.6mm, .535in |
Connector Height | .27in, 6.8mm |
Wire Size | 28AWG, .08 – .09mm² |
コネクタの高さ | 6.8mm |
Accepts Wire Insulation Diameter Range | .035 – .039in, .8 – 1mm |
Row-to-Row Spacing | 1.5mm |
Operating Voltage | 100VDC, 100VAC |
Insulation Resistance | 1000MΩ |
Housing Color | Red |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
Polarization | With |
Contact Retention Type Within Housing | Press-Fit |
Mating Alignment Type | Polarization |
PCB Mount Alignment | Without |
Mating Alignment | With |
Mating Retention | Without |
Panel Mount Feature | Without |
Circuit Application | Signal |
実装方法 | Box & Carton |
Packaging Method | Box & Carton |
Packaging Quantity | 250 |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Type of Connector | Male-On-Wire |
Connector Type | Connector Assembly |
Header Type | Shrouded |
Wire/Cable Type | Ribbon Cable |
Connector & Housing Type | Plug |
製品タイプ | Connector |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -40 – 105°C |
Micro-Match 8 Position 2.54 mm Male-on-Wire Ribbon Cable Plug Connector | Future Electronics |
08P MALE IDC MICRO-MATCH | TTI Europe |
MICRO-MATCH MOW.08P Connector System: Cable-to-Board Number of Positions: 8 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in PCB Mount Retention: Without Cable-to-Board 8 1.27 mm .05" | Male-On-Wire Connector & Micro-Match | Part Number: 7-215083-8 | Internal Number: 7-215083-8 | TE Connectivity | TE Store |
Headers&Wire Housings 8P MICRO MATCH | Rapid Electronics |
Wire-To-Board Connector, Micro-Match Series, Idc/Idt, Plug, 8, 1.27 Mm, Tin Plated Contacts Rohs Compliant: Yes |Amp Te Connectivity 7-215083-8 | Newark Electronics |
CONNECTOR, PLUG, 8POS, 2ROW | element14 |
8way micro-match cable plug,1.27mm pitch | RS |
Conn IDC Connector M 8 POS 2.54mm IDT RA Cable Mount Box | Avnet America |
TE Connectivity Male cable connector, 8Contacts, Male | Distrelec |
Micro-MaTch | Transfer Multisort Elektronik |
One of the smallest 1.27 mm ribbon cable system. Robust design with separate contact spring functions for positioning and contact spring contacting. Particularly suitable for portable devices and uses under vibration. | Conrad |
Conn Wire to Board HDR 8 POS 1.27mm Solder ST Thru-Hole Box | Avnet Abacus |
Micro-Match Series, Right Angle Cable Mount IDC Conn Plug,8Way,2 Row,1.27mm Pitch | TE Connectivity 7-215083-8 | RS Americas |
Status: | Unknown |
---|---|
Series: | Micro-MaTch Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Plug |
Product Range | Micro-MaTch Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | UL |
Colour | Red |
Connector Mounting Orientation | Cable |
Contact Resistance | 10mohm |
Contact Termination | IDC / IDT |
Current Rating | 1.5A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Lead Spacing | 1.27mm |
Material | Thermoplastic Polyester |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Working Voltage | 100V |
Where can I find additional details, specifications and documents for a 7-215083-8?
Additional datasheets, footprints and schematics for 7-215083-8 are listed on our Part Details page. You can also find images and similar parts to 7-215083-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-215083-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-215083-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-215083-8 fall under?
The 7-215083-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 7-215083-8 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-215083-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-215083-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-215083-8 have stock available?
Authorised distributors including Future Electronics, TTI Europe, TE Store, Rapid Electronics and Newark Electronics have stock available or on a lead time for 7-215083-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-215083-8 often in real-time on the comparison pages.
What if I can't find stock of 7-215083-8?
You can fill out our help required form which you can use to request a quote for 7-215083-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.