Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Rated Voltage (DC) (V) | 6.3 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 100 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 40 |
Rated Ripple Current (Rms) (mA) | 572 |
Rated Voltage (V) | 6.3 |
Leakage Current (Max.) (μA) | 315 |
Operating Temperature Range (°C) | -55 to 125 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 1000 |
Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 6.3 |
Height (Max) (mm) | 6 |
Endurance@Temp.-1 | 1000@125°C |
Size Code | C6 |
Rated Ripple Current-1 (mArms) | 1810 |
Weight (Typ.) (g) | 0.27 |
Rated Ripple Current-1 (temp.) (°C) | T≦105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
Rated Ripple Current-2 (mArms) | 572 |
Rated Ripple Current-2 (temp.) (°C) | 105<T≦125 |
Rated Ripple Current-2 (freq.) (kHz) | 100 |
ESR (mΩ) | 40 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 315 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 5.9 |
Minimum packaging quantity (piece) | 1000 |
Weight [Typ.] (g) | 0.27 |
Cap, Alu Polymer, 100Uf, 6.3V, Rad Can | Newark Electronics |
Aluminum Polymer Capacitor, 100 uF, 6.3 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
CAP, 100µF, 6.3V, 20% | element14 |
Aluminum Polymer Capacitor, 100 uF, 6.3 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 6SVQP100M?
Additional datasheets, footprints and schematics for 6SVQP100M are listed on our Part Details page. You can also find images and similar parts to 6SVQP100M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6SVQP100M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6SVQP100M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6SVQP100M fall under?
The 6SVQP100M is listed under Capacitors > Polymer Capacitors > OS-CON™ Aluminum-Polymer > SVQP Series.
Can I view similar or alternative parts?
You can view similar parts to 6SVQP100M when available in the SVQP Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6SVQP100M you can contact the distributor directly for product support, shipping queries etc.
Is the 6SVQP100M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6SVQP100M have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for 6SVQP100M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6SVQP100M often in real-time on the comparison pages.
What if I can't find stock of 6SVQP100M?
You can fill out our help required form which you can use to request a quote for 6SVQP100M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.