Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.67
|
815
in stock
|
Buy Now | |
Rutronik
from US$0.51
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
5,000
in stock
|
Buy Now | |
element14
from US$0.44
|
5,000
in stock
|
Buy Now | |
Farnell
from US$0.44
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.43
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.58
|
422
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
RS Americas
from US$0.56
|
-
|
Buy Now | |
TTI Europe
from US$0.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 6.3 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 220 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 10 |
Rated Ripple Current (Rms) (mA) | 3900 |
Rated Voltage (V) | 6.3 |
Leakage Current (Max.) (μA) | 500 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 2000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 6.3 |
Height (Max) (mm) | 6 |
Endurance@Temp.-1 | 2000@105°C |
Size Code | C6 |
Rated Ripple Current-1 (mArms) | 3900 |
Weight (Typ.) (g) | 0.27 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 10 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 500 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 5.9 |
Minimum packaging quantity (piece) | 1000 |
Weight [Typ.] (g) | 0.27 |
SVPE 220uF 6,3V 20% 6x6 | Rutronik |
Capacitor, 220Uf, 6.3V, 3.9A | Newark Electronics |
CAP, 220µF, 6.3V | element14 |
SVPE Series 6.3 V 220 uF ╪5 x 5.9 mm OS-Con SMT Polymer Aluminum Capacitor | Future Electronics |
Capacitor SMD SVPE series 6.3V 220uF | RS |
Capacitor: polymer | Transfer Multisort Elektronik |
Aluminum Polymer Capacitor, 220 uF, 6.3 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
Capacitor, Aluminum Organic Polymer, 6.3VDC,220uF,10mohm,6.3x6mm, T&R | Panasonic Electronic Components 6SVPE220M | RS Americas |
220UF 6.3V 6.3X6 SMD | TTI Europe |
Aluminum Polymer Capacitor, 220 uF, 6.3 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 6SVPE220M?
Additional datasheets, footprints and schematics for 6SVPE220M are listed on our Part Details page. You can also find images and similar parts to 6SVPE220M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6SVPE220M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6SVPE220M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6SVPE220M fall under?
The 6SVPE220M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SVPE Series.
Can I view similar or alternative parts?
You can view similar parts to 6SVPE220M when available in the SVPE Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6SVPE220M you can contact the distributor directly for product support, shipping queries etc.
Is the 6SVPE220M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6SVPE220M have stock available?
Authorised distributors including Rutronik, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 6SVPE220M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6SVPE220M often in real-time on the comparison pages.
What if I can't find stock of 6SVPE220M?
You can fill out our help required form which you can use to request a quote for 6SVPE220M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.