Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
1,500
in stock
|
Buy Now | |
element14
from US$0.33
|
548
in stock
|
Buy Now | |
Farnell
from US$0.45
|
548
in stock
|
Buy Now | |
Schukat Electronic
from US$0.35
|
300
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.43
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 6.3 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 100 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 25 |
Rated Ripple Current (Rms) (mA) | 2150 |
Rated Voltage (V) | 6.3 |
Leakage Current (Max.) (μA) | 300 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 2000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 5 |
Height (Max) (mm) | 6 |
Endurance@Temp.-1 | 2000@105°C |
Size Code | B6 |
Rated Ripple Current-1 (mArms) | 2150 |
Weight (Typ.) (g) | 0.18 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 25 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 300 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 5.9 |
Minimum packaging quantity (piece) | 1500 |
Weight [Typ.] (g) | 0.18 |
Cap Ta Polymer 100Uf 6.3Vdc 25M Ohm Smd 5 X 6Mm Rohs Compliant: Yes |Panasonic 6SVPC100MY | Newark Electronics |
Aluminum Polymer Capacitor, 100 uF, 6.3 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
6.3VDC,100UF,25MOHM,5X6MM, | element14 |
CAP, ALU ELEC, POLYMER, 100UF, 6.3V, SMD | Farnell |
OS-CON SVPC 100uF 6.3V 5x6mm | Schukat Electronic |
Capacitor SMD SVPC Series 6.3V 100uF | RS |
6.3 V 100uF 20% 5x5.9mm 105' Low ESR Polymer Capacitor | Future Electronics |
Capacitor, Aluminum Organic Polymer, 6.3VDC,100uF,25mohm,5x6mm, T&R | Panasonic Electronic Components 6SVPC100MY | RS Americas |
Aluminum Polymer Capacitor, 100 uF, 6.3 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 6SVPC100MY?
Additional datasheets, footprints and schematics for 6SVPC100MY are listed on our Part Details page. You can also find images and similar parts to 6SVPC100MY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6SVPC100MY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6SVPC100MY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6SVPC100MY fall under?
The 6SVPC100MY is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SVPC Series.
Can I view similar or alternative parts?
You can view similar parts to 6SVPC100MY when available in the SVPC Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6SVPC100MY you can contact the distributor directly for product support, shipping queries etc.
Is the 6SVPC100MY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6SVPC100MY have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Schukat Electronic have stock available or on a lead time for 6SVPC100MY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6SVPC100MY often in real-time on the comparison pages.
What if I can't find stock of 6SVPC100MY?
You can fill out our help required form which you can use to request a quote for 6SVPC100MY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.