Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.74
|
869
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
869
in stock
|
Buy Now | |
element14
from US$0.76
|
869
in stock
|
Buy Now | |
RS
from US$1.19
|
390
in stock
|
Buy Now | |
Schukat Electronic
from US$0.75
|
375
in stock
|
Buy Now | |
Future Electronics
from US$0.71
|
-
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now | |
RS Americas
from US$1.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 6.3 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 820 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 12 |
Rated Ripple Current (Rms) (mA) | 5440 |
Rated Voltage (V) | 6.3 |
Leakage Current (Max.) (μA) | 775 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 2000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 10 |
Height (Max) (mm) | 12.7 |
Endurance@Temp.-1 | 2000@105°C |
Size Code | F12 |
Rated Ripple Current-1 (mArms) | 5440 |
Weight (Typ.) (g) | 1.3 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 12 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 775 |
Dissipation Factor [Max.] | 0.15 |
Body Length (mm) | 12.6 |
Minimum packaging quantity (piece) | 400 |
Weight [Typ.] (g) | 1.33 |
Cap, 820Îœf, 6.3V, 20%, Radial | Newark Electronics |
CAP, 820µF, 6.3V, 20%, RADIAL | element14 |
Aluminium Polymer Capacitor 6.3Vdc 820uF | RS |
OS-CON SVP 820uF 6,3V 10x12,7mm | Schukat Electronic |
SVP Series 6.3 V 820 uF ╪ 10 x 12.6 mm Surface Mount Polymer Aluminum Capacitor | Future Electronics |
Aluminum Polymer Capacitor, 820 uF, 6.3 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
Capacitor, Aluminum Organic Polymer, 6.3VDC,820uF,12mohm,10x12.7mm, T&R | Panasonic Electronic Components 6SVP820M | RS Americas |
Aluminum Polymer Capacitor, 820 uF, 6.3 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 820µF |
---|---|
Voltage Rating | 6.3V |
AE Capacitor Case | Radial Can - SMD |
Product Range | - |
ESR | 0.012ohm |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | Radial Can - SMD |
Diameter | 10mm |
External Depth | 10.3mm |
External Length / Height | 12.6mm |
External Width | 10.3mm |
Height | 12.6mm |
Operating Temperature Range | -55°C to +105°C |
Ripple Current AC | 5440mA |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 6.3V |
Where can I find additional details, specifications and documents for a 6SVP820M?
Additional datasheets, footprints and schematics for 6SVP820M are listed on our Part Details page. You can also find images and similar parts to 6SVP820M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6SVP820M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6SVP820M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6SVP820M fall under?
The 6SVP820M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SVP Series.
Can I view similar or alternative parts?
You can view similar parts to 6SVP820M when available in the SVP Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6SVP820M you can contact the distributor directly for product support, shipping queries etc.
Is the 6SVP820M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6SVP820M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Schukat Electronic have stock available or on a lead time for 6SVP820M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6SVP820M often in real-time on the comparison pages.
What if I can't find stock of 6SVP820M?
You can fill out our help required form which you can use to request a quote for 6SVP820M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.