Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
8,984
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
8,984
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
200
in stock
|
Buy Now | |
RS Americas
from US$0.84
|
-
|
Buy Now | |
element14
from US$0.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 6.3 |
---|---|
Body Type | Radial lead type |
Capacitance (µF) | 470 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 8 |
Rated Ripple Current (Rms) (mA) | 5700 |
Rated Voltage (V) | 6.3 |
Leakage Current (Max.) (μA) | 592 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 5000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 8 |
Height (Max) (mm) | 9 |
Endurance@Temp.-1 | 5000@105°C |
Size Code | E9 |
Rated Ripple Current-1 (mArms) | 5700 |
Weight (Typ.) (g) | 0.7 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | No lead terminal forming (bulk, bag packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 8 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 592 |
Dissipation Factor [Max.] | 0.1 |
Body Length (mm) | 9 |
Number of Terminals | 2 |
Lead (Terminal) Pitch (mm) | 3.5 |
Minimum packaging quantity (piece) | 200 |
Weight [Typ.] (g) | 0.65 |
Cap Ta Polymer 470Uf 6.3Vdc 8M Ohm Th 8 X 9Mm Rohs Compliant: Yes |Panasonic 6SEPC470MX | Newark Electronics |
Aluminum Polymer Capacitor, 470 uF, 6.3 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
SEPC Series 6.3 V 470 uF 105â–‘C 5 k Hrs Radial Aluminum Polymer Capacitor | Future Electronics |
Capacitor, Aluminum Organic Polymer, 6.3VDC,470uF,8mohm,8x9mm, Bulk | Panasonic Electronic Components 6SEPC470MX | RS Americas |
CAP, 470µF, 6.3V, 20% | element14 |
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 6.3V, 20%, RADIAL | Farnell |
Aluminum Polymer Capacitor, 470 uF, 6.3 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 6SEPC470MX?
Additional datasheets, footprints and schematics for 6SEPC470MX are listed on our Part Details page. You can also find images and similar parts to 6SEPC470MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6SEPC470MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6SEPC470MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6SEPC470MX fall under?
The 6SEPC470MX is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SEPC Series.
Can I view similar or alternative parts?
You can view similar parts to 6SEPC470MX when available in the SEPC Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6SEPC470MX you can contact the distributor directly for product support, shipping queries etc.
Is the 6SEPC470MX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6SEPC470MX have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, RS Americas and element14 have stock available or on a lead time for 6SEPC470MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6SEPC470MX often in real-time on the comparison pages.
What if I can't find stock of 6SEPC470MX?
You can fill out our help required form which you can use to request a quote for 6SEPC470MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.