Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Closed Barrel - Confined Crescent |
Specification Type | TE Product Specification (114-), MIL Spec, UL/CSA |
Power Type | Manual, Battery |
Tool Grade | Premium Crimp Tooling |
Tool Type | Double Action Hand Tool |
Certification | Yes – Certificate Included |
CERTI-Crimp Han Crimping Tools | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Gooseneck Camera, 17mm x 1m |
---|---|
For Use With | Klein Tools ET500 & ET510 Borescopes |
RoHS Compliant | NA |
Gooseneck Camera, 17Mm X 1M, Borescope | Newark Electronics |
Gooseneck Camera, Compatible With ET500 and ET510 Borescopes, 17 mm x 1 m | Klein Tools 69454 | RS Americas |
Where can I find additional details, specifications and documents for a 69454?
Additional datasheets, footprints and schematics for 69454 are listed on our Part Details page. You can also find images and similar parts to 69454 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 69454 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 69454 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 69454 fall under?
The 69454 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 69454 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 69454 you can contact the distributor directly for product support, shipping queries etc.
Is the 69454 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 69454 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 69454.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 69454 often in real-time on the comparison pages.
What if I can't find stock of 69454?
You can fill out our help required form which you can use to request a quote for 69454 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.