Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Stripe Color | Red |
---|---|
Splice Material | Copper |
Insulation Support Sleeve Material | Copper |
Plating Material | Tin-Lead |
Insulation Sleeve Material | PVF2 |
Contact Plating Material | Tin-Lead |
Terminal & Splice Type | Splice |
Class | 1 & 2 |
Wire Size | .3 – 1.42mm², 22 – 16AWG, 509 – 3260CMA |
Barrel Inside Diameter (Min) | .061in, 1.55mm |
Government Qualified | No |
Comment | Marking: Commercial 22-16- Military 22-18 in accordance with MIL-T-7928. |
Packaging Method | Loose Piece |
Packaging Quantity | 1 |
Splice Type | Butt Splice |
Product Type | Splice |
Sealable | No |
Serrated | Yes |
Insulated | Yes |
Where can I find additional details, specifications and documents for a 8-53548-0?
Additional datasheets, footprints and schematics for 8-53548-0 are listed on our Part Details page. You can also find images and similar parts to 8-53548-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-53548-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-53548-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-53548-0 fall under?
The 8-53548-0 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 8-53548-0 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-53548-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-53548-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-53548-0 have stock available?
There is no stock from authorised distributors for 8-53548-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-53548-0 often in real-time on the comparison pages.
What if I can't find stock of 8-53548-0?
You can fill out our help required form which you can use to request a quote for 8-53548-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.