Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-27033-2007 |
Prices starting from US$1.10
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.38 |
No stock
|
Buy Now | |
Newark Electronics | US$1.82 |
3,353
|
Buy Now | |
element14 | US$1.83 |
3,353
|
Buy Now | |
RS Americas | US$1.48 |
3,282
|
Buy Now | |
Powell Electronics | US$1.74 |
1,247
|
Buy Now | |
Electro Enterprises | US$1.10 |
263
|
Buy Now | |
Farnell | US$2.06 |
-
|
Buy Now | |
Avnet America | US$1.61 |
-
|
Buy Now |
Insulation Support Sleeve Material | Copper |
---|---|
Stripe Color | Red |
Plating Material | Tin-Lead |
Weight per Piece | 2g |
Insulation Sleeve Material | PVF2 |
Splice Material | Copper |
Contact Plating Material | Tin-Lead |
Class | 1 & 2 |
Terminal & Splice Type | Splice |
Barrel Inside Diameter (Min) | 1.55mm, .061in |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .3 – 1.42mm² |
Government Qualified | Yes |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Serrated | Yes |
Splice Type | Butt Splice |
Product Type | Splice |
Sealable | No |
Insulated | Yes |
Butt Splice, 16Awg-22Awg, Nat | Newark Electronics |
BUTT SPLICE, 16AWG-22AWG, NAT | element14 |
PIDG ButtWire Splice Conn, Natural, Insulated, Tin LeadAlloy Plated 22 to 16AWG | TE Connectivity 53548-1 | RS Americas |
Butt Splice 22-16AWG PIDG | RS |
Splice Terminal 16-22AWG 32.13mm Tin-Lead Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 53548-1?
Additional datasheets, footprints and schematics for 53548-1 are listed on our Part Details page. You can also find images and similar parts to 53548-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53548-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53548-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53548-1 fall under?
The 53548-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 53548-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53548-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53548-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53548-1 have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas, Powell Electronics and Electro Enterprises have stock available or on a lead time for 53548-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53548-1 often in real-time on the comparison pages.
What if I can't find stock of 53548-1?
You can fill out our help required form which you can use to request a quote for 53548-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.