Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.38
|
80
in stock
|
Buy Now | |
Heilind Electronics
from US$7.87
|
2,463
in stock
|
Buy Now | |
TE Store
from US$11.47
|
734
in stock
|
Buy Now | |
Powell Electronics
from US$8.48
|
668
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.87
|
492
in stock
|
Buy Now | |
RS Americas
from US$10.33
|
364
in stock
|
Buy Now | |
TTI Europe
from US$7.78
|
148
in stock
|
Buy Now | |
Boersig
from US$14.26
|
85
in stock
|
Buy Now | |
Newark Electronics
from US$11.55
|
80
in stock
|
Buy Now | |
Rapid Electronics
from US$20.30
|
80
in stock
|
Buy Now | |
Distrelec
from US$16.25
|
80
in stock
|
Buy Now | |
element14
from US$11.92
|
25
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.19
|
11
in stock
|
Buy Now | |
Conrad
from US$16.21
|
4
in stock
|
Buy Now | |
Power and Signal Group
-
|
300
in stock
|
Buy Now | |
Future Electronics
from US$9.68
|
-
|
Buy Now | |
Avnet America
from US$9.27
|
-
|
Buy Now | |
Sager
from US$9.70
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Underplating Material | Copper |
---|---|
Contact Mating Area Plating Material | Silver |
Contact Type | Socket |
端子の下地めっきの材料 | Copper |
Crimp Area Plating Finish | Silver |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Base Material | Copper |
Contact Orientation | Right Angle |
Wire Contact Termination Area Plating Material | Silver |
Contact Termination Area Plating Material | Silver |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Current Rating (Max) | 35A |
Wire Size | 5 – 6mm², 10AWG |
Accepts Wire Insulation Diameter Range | .19 – .22in, 4.83 – 5.59mm |
Test Current | 35A |
Mount Type | Crimp |
Wire Insulation Support | With |
Circuit Application | Power |
Special Features | Loose Piece |
For Multiple Crimp | No |
Comment | Hand Tool No. 69710-1 uses Die Insert No. 90145-2 for 16 AWG wire and Die Insert No. 90145-1 for 14-12 AWG wire. |
Wire/Cable Type | Discrete Wire |
For Use With | M Series Connectors, CPC Connectors, G Series Connectors |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
TYPE XII FEMALE CONT (L.P.) Contact Type: Socket Contact Mating Area Plating Material: Silver Wire Contact Termination Area Plating Material: Silver Wire Size: 10 AWG Wire Size: 5 – 6 mm² Socket Silver 10 AWG | Connector Contact | Part Number: 66741-2 | Internal Number: 66741-2 | TE Connectivity | TE Store |
Type XII Series Size 16 Female Crimp Circular Connector Contact | TE Connectivity 66741-2 | RS Americas |
Contact, Socket, 10Awg, Crimp | Newark Electronics |
TE Connectivity - AMP Contacts TYPE XII FEMALE CONT (L.P.) | Distrelec |
CONTACT, SOCKET, 10AWG, CRIMP | Farnell |
Contact | Transfer Multisort Elektronik |
AWG: 10 | Conrad |
Type XII Series 10 AWG Crimp Multimate Socket Female Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Pin & Socket Connectors SOCKET CONTACT 10-8 silver Type XII | Sager |
Status: | Unknown |
---|---|
Series: | Multimate XII Series |
RoHS: | Unknown |
Product Range | Multimate XII Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 10AWG |
Contact Plating | Silver Plated Contacts |
For Use With | AMP Multimate XII Series Housing Connectors |
Wire Size AWG Min | - |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 66741-2?
Additional datasheets, footprints and schematics for 66741-2 are listed on our Part Details page. You can also find images and similar parts to 66741-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66741-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66741-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66741-2 fall under?
The 66741-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66741-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66741-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 66741-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66741-2 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Powell Electronics, Heilind Electronics Asia and RS Americas have stock available or on a lead time for 66741-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66741-2 often in real-time on the comparison pages.
What if I can't find stock of 66741-2?
You can fill out our help required form which you can use to request a quote for 66741-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.