Prices starting from US$2,538.18
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$2,760.75 |
2
|
Buy Now | |
TE Store | US$2,876.49 |
5
|
Buy Now | |
Newark Electronics | US$3,131.78 |
2
|
Buy Now | |
Rapid Electronics | US$3,471.45 |
2
|
Buy Now | |
Chip One Stop | US$2,900.00 |
2
|
Buy Now | |
Farnell | US$3,272.66 |
2
|
Buy Now | |
Avnet America | US$2,538.18 |
-
|
Buy Now | |
RS Americas | US$2,811.17 |
-
|
Buy Now | |
Boersig | US$3,793.80 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Premium Crimp Tooling |
Certification | Yes – Certificate Included |
Power Type | Battery, Manual |
Tool Type | Heavy Head Hand Tool |
HHHT TYPE XII MALE FEMALE 10 ASSY Tool Grade: Premium Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Fixed In Tool Specification Type: TE Product Specification (114-) TE Certification: Yes – Certificate Included Premium Crimp Tooling Not Releasable, Not Adjustable Fixed" Tool | Hand Crimping Tool | Part Number: 90384-1 | Internal Number: 90384-1 | TE Connectivity | TE Store |
Crimpers/Crimping Tools Crimp Tool 8-10 |Te Connectivity 90384-1 | Newark Electronics |
HHHT TYPE XII MALE FEMALE 10 ASSY | Rapid Electronics |
TE Connectivity CRIMP TOOL 8-10AWG Series CPC Wire Size | Distrelec |
CRIMP TOOLS | Farnell |
General Hand Tool Used In The Aircraft And Military Industries | Avnet America |
Crimper, Ratchet, 10 AWG, CPC, Type XII Male and Female Contacts, CERTI-CRIMP | TE Connectivity 90384-1 | RS Americas |
Where can I find additional details, specifications and documents for a 90384-1?
Additional datasheets, footprints and schematics for 90384-1 are listed on our Part Details page. You can also find images and similar parts to 90384-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 90384-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 90384-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 90384-1 fall under?
The 90384-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 90384-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 90384-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 90384-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 90384-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 90384-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 90384-1 often in real-time on the comparison pages.
What if I can't find stock of 90384-1?
You can fill out our help required form which you can use to request a quote for 90384-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.