Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0066740-6,
CA7758-000 |
Prices starting from US$8.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.91
|
280
in stock
|
Buy Now | |
Heilind Electronics
from US$10.32
|
6,987
in stock
|
Buy Now | |
TTI Europe
from US$8.35
|
4,436
in stock
|
Buy Now | |
element14
from US$14.32
|
2,787
in stock
|
Buy Now | |
Farnell
from US$10.42
|
1,399
in stock
|
Buy Now | |
Newark Electronics
from US$10.38
|
1,181
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.32
|
1,164
in stock
|
Buy Now | |
Rapid Electronics
from US$16.46
|
908
in stock
|
Buy Now | |
Chip One Stop
from US$11.70
|
907
in stock
|
Buy Now | |
TE Store
from US$13.51
|
465
in stock
|
Buy Now | |
Boersig
from US$16.79
|
169
in stock
|
Buy Now | |
Carlton-Bates
from US$8.52
|
154
in stock
|
Buy Now | |
Conrad
from US$22.38
|
37
in stock
|
Buy Now | |
Electro Enterprises
from US$11.64
|
25
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.06
|
5
in stock
|
Buy Now | |
Distrelec
from US$15.32
|
3
in stock
|
Buy Now | |
Avnet America
-
|
462
in stock
|
Buy Now | |
Future Electronics
from US$11.41
|
-
|
Buy Now | |
RS Americas
from US$8.21
|
-
|
Buy Now | |
Sager
from US$8.01
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Underplating Material | Copper |
---|---|
Contact Termination Area Plating Thickness | 30µin, .76µm |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Crimp Area Plating Finish | Gold |
端子の下地めっきの材料 | Copper |
Wire Contact Termination Area Plating Material | Gold |
Contact Type | Socket |
Contact Termination Area Plating Material | Gold |
Contact Base Material | Copper |
Contact Current Rating (Max) | 35A |
Contact Orientation | Right Angle |
Wire Size | 1.25 – 1.4mm², 16AWG, 2 – 3mm², 14 – 12AWG |
Accepts Wire Insulation Diameter Range | .135 – .16in, 3.43 – 4.06mm |
Test Current | 35A |
Wire Insulation Support | With |
Mount Type | Crimp |
Circuit Application | Power |
Special Features | Loose Piece |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
For Use With | CPC Connectors, M Series Connectors, G Series Connectors |
Packaging Method | Bag |
Packaging Quantity | 100 |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
CONTACT, SOCKET, 16-12 AWG, CRIMP | element14 |
Contact, Socket, 16-12Awg, Crimp | Newark Electronics |
Pin & Socket Connectors SKT CONTACT 16 | Rapid Electronics |
TYPE XII FEMALE CONT (L.P.) Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Wire Size: 16 AWG 14 – 12 AWG Wire Size: 2 – 3 mm² 1.25 – 1.4 mm² Socket Gold 16 AWG | Connector Contact | Part Number: 66740-6 | Internal Number: 66740-6 | Alias Number: AMPS-0-0066740-6 | TE Connectivity | TE Store |
Series 3 female crimp contact,16-12awg | RS |
AMP Type XII 66740-6 Socket Contact, Crimp Contact, 14 AWG Min, 12 AWG Max, 5.84 mm, 35A, Gold | Carlton-Bates |
AWG: 12 - 16 | Conrad |
Contact | Transfer Multisort Elektronik |
TE Connectivity Crimp Contact, Female, Stamped, 16 ... 12AWG | Distrelec |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
MultiMate Type XII Series 14-12 AWG Discrete Wire Crimp Female Socket | Future Electronics |
Female Power Contact Type XII for Series 3 CPC 16&14-12AWG Gold(30) over Nickel | TE Connectivity 66740-6 | RS Americas |
Pin & Socket Connectors SKT CONTACT 16,14-12 gold Type XII | Sager |
Status: | Unknown |
---|---|
Series: | Type XII Series |
RoHS: | Unknown |
Product Range | Type XII Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 12AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Type XII Series Connectors |
Wire Size AWG Min | 16AWG |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2019) |
Cable Diameter Max | 4.06mm |
Cable Diameter Min | 3.43mm |
Contact Termination | Crimp |
Wire Area Size Max | 3mm² |
Wire Area Size Min | 1.25mm² |
Where can I find additional details, specifications and documents for a 66740-6?
Additional datasheets, footprints and schematics for 66740-6 are listed on our Part Details page. You can also find images and similar parts to 66740-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66740-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66740-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66740-6 fall under?
The 66740-6 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66740-6 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66740-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 66740-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66740-6 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, element14, Farnell and Newark Electronics have stock available or on a lead time for 66740-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66740-6 often in real-time on the comparison pages.
What if I can't find stock of 66740-6?
You can fill out our help required form which you can use to request a quote for 66740-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.