Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.76
|
No stock
|
Buy Now | |
TE Store
from US$0.96
|
4,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
1,248
in stock
|
Buy Now | |
Rapid Electronics
from US$1.02
|
1,248
in stock
|
Buy Now | |
Chip One Stop
from US$0.59
|
1,248
in stock
|
Buy Now | |
Distrelec
from US$0.56
|
1,248
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
element14
from US$0.66
|
-
|
Buy Now | |
Boersig
from US$0.60
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Tin |
---|---|
Contact Type | Pin |
Contact Classification | Power, Signal |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Current Rating (Max) | 7.5A |
Contact Design | Round Post |
Accepts Wire Insulation Diameter Range | .036 – .054in, .66 – 1.37mm |
Wire Size | 28 – 22AWG, .089 – .4mm², 175.64 – 753.89CMA |
Restlänge | 3.56mm |
Tail Length | .14in |
Operating Voltage | 250VAC |
Agency/Standard | UL, CSA |
CSA File Number | LR 3507 |
VDE Tested | No |
UL Rating | Recognized |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-2 |
Contact Retention Type | Locking Lance |
Connector Mounting Type | Board Mount |
Contact Retention | With |
Wire Material Type | Copper |
Circuit Application | Power & Signal |
Packaging Method | Bag |
ESD Protection | Without |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
CIRC DIN PIN CONTACT,LP Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Contact Retention Within Housing: With Pin Tin 250 VAC | Connector Contact | Part Number: 66728-5 | Internal Number: 66728-5 | TE Connectivity | TE Store |
Circular Din Connectors Circ Din Pin Contact |Amp Te Connectivity 66728-5 | Newark Electronics |
Circular DIN Connectors CIRC DIN PIN CONTACT | Rapid Electronics |
TE Connectivity - AMP Connector Contact CIRC DIN PIN CONTACTLP | Distrelec |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
CIRCULAR CONTACT, PIN, 28-22AWG, CRIMP | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 28AWG |
For Use With | Shielded Circular DIN Connectors |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 66728-5?
Additional datasheets, footprints and schematics for 66728-5 are listed on our Part Details page. You can also find images and similar parts to 66728-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66728-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66728-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66728-5 fall under?
The 66728-5 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66728-5 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66728-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 66728-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66728-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 66728-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66728-5 often in real-time on the comparison pages.
What if I can't find stock of 66728-5?
You can fill out our help required form which you can use to request a quote for 66728-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.