Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Design | Round Post |
---|---|
Contact Type | Pin |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Classification | Power, Signal |
Contact Mating Area Plating Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Current Rating (Max) | 7.5A |
Wire Size | 28 – 22AWG, .089 – .4mm², 175.64 – 753.89CMA |
Accepts Wire Insulation Diameter Range | .036 – .054in, .91 – 1.37mm |
Restlänge | 3.56mm |
Tail Length | .14in |
Operating Voltage | 250VAC |
Agency/Standard | UL, CSA |
VDE Tested | No |
UL Flammability Rating | UL 94V-3 |
UL Rating | Recognized |
UL File Number | E28476 |
CSA File Number | LR 3507 |
Connector Mounting Type | Board Mount |
Contact Retention Type | Locking Lance |
Contact Retention | With |
Wire Material Type | Copper |
Circuit Application | Power & Signal |
Packaging Method | Bag |
ESD Protection | Without |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Din Conn Pin Cont Rohs Compliant: Yes |Amp Te Connectivity 66728-2 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
DIN CONN PIN CONT, Connector Contacts | TE Connectivity 66728-2 | RS Americas |
Where can I find additional details, specifications and documents for a 66728-2?
Additional datasheets, footprints and schematics for 66728-2 are listed on our Part Details page. You can also find images and similar parts to 66728-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66728-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66728-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66728-2 fall under?
The 66728-2 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66728-2 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66728-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 66728-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66728-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 66728-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66728-2 often in real-time on the comparison pages.
What if I can't find stock of 66728-2?
You can fill out our help required form which you can use to request a quote for 66728-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.