Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.61
|
3,890
in stock
|
Buy Now | |
Rapid Electronics
from US$0.35
|
295,436
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
288,463
in stock
|
Buy Now | |
element14
from US$0.47
|
165,096
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
82,386
in stock
|
Buy Now | |
Farnell
from US$0.38
|
80,842
in stock
|
Buy Now | |
RS Americas
from US$0.40
|
26,788
in stock
|
Buy Now | |
Heilind Electronics
from US$0.47
|
13,434
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
6,973
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.47
|
3,135
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
585
in stock
|
Buy Now | |
Conrad
from US$0.71
|
95
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
Boersig
from US$0.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin |
---|---|
Contact Mating Area Plating Material | Tin |
Contact Type | Socket |
Contact Size | 16 |
Contact Base Material | Brass |
Accepts Wire Insulation Diameter Range | .04 – .08in, 1.02 – 2.03mm |
Wire Size | 24 – 20AWG, .2 – .6mm² |
Test Current | 13A |
Circuit Application | Signal |
For Use With | G Series Connectors |
Wire/Cable Type | Discrete Wire |
Comment | Wire strip length-- 3.96 [.156] for all wire sizes. |
Packaging Quantity | 1500 |
Packaging Method | Carton |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Standard Circular Contacts MULTIMATE SKT TYPE | Rapid Electronics |
TE Connectivity - AMP Power Contact TYPE VI SKT CONTMULTIMATE | Distrelec |
CONTACT, SOCKET, 20AWG, CRIMP | element14 |
Contact, Socket, 20Awg, Crimp | Newark Electronics |
G" Series Modular Contacts Socket 24-20 AWG Tin contact finish | TE Connectivity 66594-1 | RS Americas |
TYPE VI SKT CONTMULTIMATE | Heilind Electronics |
Contact Socket Crimp 24-20AWG Multimate | RS |
Contact | Transfer Multisort Elektronik |
Additional technical information: Sealable: NoConnector & contact connection to: Wires and wiresNumber of positions: 1Type of connector assembly: PCB mountingContact orientation: Straightcontact size: 16contact nominal current (max.): 1.8 Acontact type: Plug baseof matching pin diameter: 1.57 mmconnector system: Wire-to-wirefor use with: G-series connector | Conrad |
Multimate Type VI Series 24-20 AWG Discrete Wire Crimp Signal Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | Type VI Series |
RoHS: | Unknown |
Product Range | Type VI Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | G Series Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 66594-1?
Additional datasheets, footprints and schematics for 66594-1 are listed on our Part Details page. You can also find images and similar parts to 66594-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66594-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66594-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66594-1 fall under?
The 66594-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66594-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66594-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 66594-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66594-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, element14, Newark Electronics and Farnell have stock available or on a lead time for 66594-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66594-1 often in real-time on the comparison pages.
What if I can't find stock of 66594-1?
You can fill out our help required form which you can use to request a quote for 66594-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.