Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-16211-7545 |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.16
|
36,385
in stock
|
Buy Now | |
Heilind Electronics
from US$0.10
|
217,500
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
80,000
in stock
|
Buy Now | |
TE Store
from US$0.21
|
71,189
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.10
|
50,750
in stock
|
Buy Now | |
element14
from US$0.14
|
36,385
in stock
|
Buy Now | |
Farnell
from US$0.30
|
36,385
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 1.2A |
---|---|
Contact Mating Area Plating Material | Gold Flash over Nickel |
Contact Base Material | Brass |
Contact Type | Pin |
Contact Mating Area Plating Thickness | 30µin |
Pin Diameter | .04in, 1.02mm |
Contact Size | 20 |
Accepts Wire Insulation Diameter Range | .76 – 1.02mm, .03 – .04in |
Wire Size | .08 – .2mm², 28 – 24AWG |
Post Diameter | 2.16mm |
Insulation Diameter (Max) | .04in |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | With |
For Use With | CPC Connectors, AMPLIMITE HDP-20 |
Circuit Application | Signal |
Packaging Method | Strip |
Packaging Quantity | 10000 |
Grade | Standard |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
HD 20 DF PIN PLTD Contact Type: Pin Contact Mating Area Plating Material: Gold Flash Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 28 – 24 AWG Pin Gold Flash Snap-In Size 20 | D-Sub Connector Contacts: Pin & Brass & Signal & Size 20 | Part Number: 66507-4 | Internal Number: 66507-4 | Alias Number: 4-16211-7545 | 28 – 24 AWG | TE Connectivity | TE Store |
Contact, Pin, 28-24Awg, Crimp | Newark Electronics |
CONTACT, PIN, 28-24AWG, CRIMP | element14 |
HDP20 Series 24-28 AWG Insulation Support Crimp Snap Pin Contact | Future Electronics |
CONTACT, PIN, HDP-20, PLATED, CRIMP, .76-1.02 MM | TE Connectivity 66507-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | CPC Connectors AMPLIMITE HDP-20 |
---|---|
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 24AWG |
Wire Size AWG Min | 28AWG |
Contact Type | Stamped |
Where can I find additional details, specifications and documents for a 66507-4?
Additional datasheets, footprints and schematics for 66507-4 are listed on our Part Details page. You can also find images and similar parts to 66507-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66507-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66507-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66507-4 fall under?
The 66507-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66507-4 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66507-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 66507-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66507-4 have stock available?
Authorised distributors including Heilind Electronics, Avnet America, TE Store, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 66507-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66507-4 often in real-time on the comparison pages.
What if I can't find stock of 66507-4?
You can fill out our help required form which you can use to request a quote for 66507-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.