Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0066507-3 |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
500
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
510,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
367,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
170,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
73,500
in stock
|
Buy Now | |
TE Store
from US$0.24
|
58,686
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
50,400
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
19,971
in stock
|
Buy Now | |
element14
from US$0.25
|
19,971
in stock
|
Buy Now | |
Farnell
from US$0.20
|
19,971
in stock
|
Buy Now | |
RS Americas
from US$0.11
|
8,765
in stock
|
Buy Now | |
Avnet Abacus
-
|
120,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
Distrelec
from US$0.15
|
-
|
Buy Now | |
Sager
from US$0.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 1.2A |
---|---|
Contact Base Material | Brass |
Pin Diameter | .04in, 1.02mm |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin |
Contact Size | 20 |
Accepts Wire Insulation Diameter Range | .76 – 1.02mm, .03 – .04in |
Wire Size | .08 – .2mm², 28 – 24AWG |
Post Diameter | 2.16mm |
Insulation Diameter (Max) | .04in |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | With |
For Use With | AMPLIMITE HDP-20, CPC Connectors |
Circuit Application | Signal |
Packaging Method | Strip |
Packaging Quantity | 10000 |
Grade | Standard |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Contacts CRIMP PIN 28-24 Reel of 10000 | Rapid Electronics |
20 DF PIN Contact Type: Pin Contact Mating Area Plating Material: Gold Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 28 – 24 AWG Pin Gold Snap-In Size 20 | D-Sub Connector Contacts: Pin & Brass & Signal & Size 20 | Part Number: 66507-3 | Internal Number: 66507-3 | Alias Number: 0-0066507-3 | 28 – 24 AWG | TE Connectivity | TE Store |
Amplimite 24-28 AWG Insulation Support Crimp Snap Pin Contact | Future Electronics |
Contact, Pin, 24Awg, Crimp | Newark Electronics |
CONTACT, PIN, 24AWG, CRIMP | element14 |
Contacts, D-Sub, Crimp, Brass Material, Male Pin, 28-24AWG, Gold, HDP-20 Series | TE Connectivity 66507-3 | RS Americas |
AMPLIMITE HDP-20 pin crimp contact 20 DF | RS |
Contact PIN Crimp ST Cable Mount Strip | Avnet Abacus |
TE Connectivity Crimp Contact, Plug, 1.2A, 0.08 ... 0.2mm² | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
For Use With | CPC Connectors AMPLIMITE HDP-20 |
---|---|
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 24AWG |
Wire Size AWG Min | 28AWG |
Contact Termination Type | Crimp |
Product Range | AMPLIMITE HDP-20 Series |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 66507-3?
Additional datasheets, footprints and schematics for 66507-3 are listed on our Part Details page. You can also find images and similar parts to 66507-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66507-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66507-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66507-3 fall under?
The 66507-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66507-3 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66507-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 66507-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66507-3 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Rapid Electronics, Heilind Electronics Asia and TE Store have stock available or on a lead time for 66507-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66507-3 often in real-time on the comparison pages.
What if I can't find stock of 66507-3?
You can fill out our help required form which you can use to request a quote for 66507-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.