Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1393249 |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
24,126
in stock
|
Buy Now | |
element14
from US$0.14
|
180,358
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
112,955
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
110,952
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
80,960
in stock
|
Buy Now | |
Farnell
from US$0.16
|
65,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.17
|
50,169
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
40,020
in stock
|
Buy Now | |
TE Store
from US$0.21
|
34,108
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
28,957
in stock
|
Buy Now | |
Boersig
from US$0.16
|
25,415
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
16,838
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.17
|
8,361
in stock
|
Buy Now | |
Sager
from US$0.09
|
7,881
in stock
|
Buy Now | |
Conrad
from US$0.27
|
449
in stock
|
Buy Now | |
Electro Enterprises
from US$0.20
|
221
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
203
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
126
in stock
|
Buy Now | |
SOS electronic
from US$0.08
|
36
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Carlton-Bates
from US$0.27
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Size | 20 |
---|---|
Pin Diameter | 1.02mm, .04in |
Contact Mating Area Plating Material | Gold Flash over Nickel |
Contact Base Material | Brass |
Contact Current Rating (Max) | 2A |
Contact Type | Pin |
Contact Mating Area Plating Thickness | 30µin |
PCB Contact Termination Area Plating Material | Gold |
Accepts Wire Insulation Diameter Range | .05 – .06in, 1.27 – 1.52mm |
Insulation Diameter (Max) | .06in |
Wire Size | .2 – .6mm², 24 – 20AWG |
Post Diameter | 2.16mm |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | With |
Circuit Application | Signal |
For Use With | CPC Connectors, AMPLIMITE HDP-20 |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Grade | Standard |
Product Type | Contact |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
CONTACT, CRIMP, PIN, 24-20AWG | element14 |
Standard Circular Conn PIN CONTACT 24-20AWG sel | Rapid Electronics |
D Sub Contact, Pin, 24-20Awg, Crimp | Newark Electronics |
D SUB CONTACT, PIN, 20AWG, CRIMP | Farnell |
PIN CONTACT 20 DF | Heilind Electronics |
HDP-20 Series 24-20 AWG Insulation Support Crimp Snap Pin Contact | Future Electronics |
PIN CONTACT, 20 DF Contact Type: Pin Contact Mating Area Plating Material: Gold Flash Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 24 – 20 AWG Pin Gold Flash Snap-In Size 20 | D-Sub Connector Contacts: Pin & Brass & Signal & Size 20 | Part Number: 66506-9 | Internal Number: 66506-9 | Alias Number: 1393249 | 24 – 20 AWG | TE Connectivity | TE Store |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
AMPLIMITE HDP-20 pin crimp contact 20 DF | RS |
D-SUB 20 DF PIN CONTACT | TTI Europe |
Standard Circular Connector PIN CONTACT 24-20AWG sel gold o/nickel | Sager |
AWG (min.): 24 | Conrad |
Contact | Transfer Multisort Elektronik |
TE Connectivity Crimp Contact, Male, Stamped, 24 ... 20AWG | Distrelec |
Contact AMPLIMITE HDP-20 M Crimp 20-24AWG Brass/Au | SOS electronic |
AMPLIMITE HDP-20 pin crimp contact 20 DF, HDP20 Series | TE Connectivity 66506-9 | RS Americas |
Crimp Pin Contact Brass 20 AWG - 24 AWG | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
For Use With | HDP-20 Series Connectors |
---|---|
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
Contact Termination Type | Crimp |
Product Range | AMPLIMITE HDP-20 Series |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 0.06" |
Cable Diameter Min | 0.05" |
Contact Resistance | 15mohm |
Contact Termination | Crimp |
Contact Type | Stamped |
Current Rating | 7.5A |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Wire Area Size Max | 0.6mm² |
Wire Area Size Min | 0.2mm² |
Where can I find additional details, specifications and documents for a 66506-9?
Additional datasheets, footprints and schematics for 66506-9 are listed on our Part Details page. You can also find images and similar parts to 66506-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66506-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66506-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66506-9 fall under?
The 66506-9 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66506-9 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66506-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 66506-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66506-9 have stock available?
Authorised distributors including element14, Rapid Electronics, Newark Electronics, Chip One Stop and Farnell have stock available or on a lead time for 66506-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66506-9 often in real-time on the comparison pages.
What if I can't find stock of 66506-9?
You can fill out our help required form which you can use to request a quote for 66506-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.