Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E44386-000,
AMP-0-0066506-3 |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
10,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
847,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
141,250
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
120,000
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
120,000
in stock
|
Buy Now | |
TE Store
from US$0.23
|
100,907
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
100,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
100,000
in stock
|
Buy Now | |
element14
from US$0.14
|
98,853
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
90,000
in stock
|
Buy Now | |
Farnell
from US$0.12
|
10,468
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
2,057
in stock
|
Buy Now | |
Electro Enterprises
from US$0.06
|
51
in stock
|
Buy Now | |
Avnet Abacus
-
|
200,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Carlton-Bates
from US$0.12
|
-
|
Buy Now | |
Distrelec
from US$0.22
|
-
|
Buy Now | |
Sager
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Size | 20 |
---|---|
Contact Mating Area Plating Material | Gold Flash over Nickel |
Pin Diameter | 1.02mm, .04in |
Contact Base Material | Brass |
Contact Current Rating (Max) | 2A |
Contact Type | Pin |
Contact Mating Area Plating Thickness | 30µin |
PCB Contact Termination Area Plating Material | Gold |
Accepts Wire Insulation Diameter Range | .05 – .06in, 1.27 – 1.52mm |
Insulation Diameter (Max) | .06in |
Wire Size | .2 – .6mm², 24 – 20AWG |
Post Diameter | 2.16mm |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | With |
Circuit Application | Signal |
For Use With | AMPLIMITE HDP-20, CPC Connectors |
Packaging Quantity | 10000 |
Packaging Method | Strip |
Connector System | Cable-to-Cable |
Grade | Standard |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
HDP-20 Series 24-20 AWG Insulation Support Crimp Snap Pin Contact | Future Electronics |
Contact, D-Sub, Crimp, 24-20AWG, Pin, Stamped, Gold Plating, HDP-20 Series | TE Connectivity 66506-3 | RS Americas |
20 DF PIN Contact Type: Pin Contact Mating Area Plating Material: Gold Flash Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 24 – 20 AWG Pin Gold Flash Snap-In Size 20 | D-Sub Connector Contacts: Pin & Brass & Signal & Size 20 | Part Number: 66506-3 | Internal Number: 66506-3 | Alias Number: AMP-0-0066506-3 | 24 – 20 AWG | TE Connectivity | TE Store |
66506-3 - 20 Df Pin Rohs Compliant: Yes |Amp Te Connectivity 66506-3 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
CONTACT, PIN, CRIMP | element14 |
D-SUB 20 DF PIN CONTACT | TTI Europe |
AMPLIMITE HDP-20 pin crimp contact 20 DF | RS |
Crimp Pin Contact Brass 20 AWG - 24 AWG | Carlton-Bates |
TE Connectivity Crimp Contact, Plug, 2A, 0.2 ... 0.6mm² | Distrelec |
D-Sub Contacts CRIMP PIN 24-20 Reel of 10000 | Sager |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
For Use With | AMPLIMITE HDP-20 Series D Sub Connectors & CPC Connectors |
---|---|
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
Contact Termination Type | Crimp |
Product Range | AMPLIMITE HDP-20 Series |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Contact Type | Stamped |
Gender | Plug |
Wire Size | 20AWG |
Where can I find additional details, specifications and documents for a 66506-3?
Additional datasheets, footprints and schematics for 66506-3 are listed on our Part Details page. You can also find images and similar parts to 66506-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66506-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66506-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66506-3 fall under?
The 66506-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66506-3 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66506-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 66506-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66506-3 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Future Electronics, RS Americas and TE Store have stock available or on a lead time for 66506-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66506-3 often in real-time on the comparison pages.
What if I can't find stock of 66506-3?
You can fill out our help required form which you can use to request a quote for 66506-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.