Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1211757 |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
No stock
|
Buy Now | |
TE Store
from US$0.27
|
35,992
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
34,155
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
34,155
in stock
|
Buy Now | |
Heilind Electronics
from US$0.15
|
20,714
in stock
|
Buy Now | |
element14
from US$0.22
|
12,471
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
9,797
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
8,800
in stock
|
Buy Now | |
RS Americas
from US$0.15
|
3,653
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.15
|
3,452
in stock
|
Buy Now | |
Farnell
from US$0.22
|
1,600
in stock
|
Buy Now | |
Conrad
from US$0.39
|
245
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
55
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
50
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.26
|
-
|
Buy Now | |
TTI Europe
from US$0.19
|
-
|
Buy Now | |
Sager
from US$0.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Pin Diameter | .04in |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Size | 20 |
Contact Mating Area Plating Thickness | 30µin |
Contact Current Rating (Max) | 1.2A |
Contact Base Material | Phosphor Bronze |
Accepts Wire Insulation Diameter Range | .03 – .04in, .76 – 1.02mm |
Wire Size | .08 – .2mm², 28 – 24AWG |
Insulation Diameter (Max) | 1.02mm |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | With |
Circuit Application | Signal |
For Use With | AMPLIMITE HDP-20, CPC Connectors |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Product Type | Contact |
Grade | Standard |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
SOCKET CONTACT, 20 DF Contact Type: Socket Contact Mating Area Plating Material: Gold Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 28 – 24 AWG Socket Gold Snap-In Size 20 | D-Sub Conn Contacts: Socket & Phosphor Bronze & Signal & Size 20 | Part Number: 66505-9 | Internal Number: 66505-9 | Alias Number: 1211757 | 28 – 24 AWG | TE Connectivity | TE Store |
D Sub Contact, Socket, 28-24Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
SOCKET CONTACT 20 DF | Heilind Electronics |
D SUB CONTACT, SOCKET, 28-24AWG, CRIMP | element14 |
SOCKET CONTACT 20 DF | Rapid Electronics |
D-Sub, Socket Contact for Signal, 28-14 AWG, Size 20, 1.2A, Gold/Nickle, Crimp | TE Connectivity 66505-9 | RS Americas |
CRIMP SOCKET, 28-24AWG | Farnell |
AWG (min.): 28 | Conrad |
TE Connectivity Crimp Contact, Female, Stamped, 28 ... 24AWG | Distrelec |
Contact | Transfer Multisort Elektronik |
AMPLIMITE HDP-20 socket crimp contact | RS |
HDP-20 Series 24-28 AWG Insulation Support Crimp Snap Socket Contact | Future Electronics |
D-Sub Contacts SOCKET CONTACT 28-24 sel gold o/nickel | Sager |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
For Use With | HDP-20 Series Connectors |
---|---|
Contact Gender | Socket |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 24AWG |
Wire Size AWG Min | 28AWG |
Contact Termination Type | Crimp |
Product Range | AMPLIMITE HDP-20 Series |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 1.02mm |
Cable Diameter Min | 0.03" |
Contact Resistance | 15mohm |
Contact Termination | Crimp |
Contact Type | Stamped |
Current Rating | 7.5A |
Gender | Receptacle |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Wire Area Size Max | 0.2m² |
Wire Area Size Min | 0.08m² |
Wire Size | 24AWG |
Wire Size (AWG) | 28AWG to 24AWG |
Where can I find additional details, specifications and documents for a 66505-9?
Additional datasheets, footprints and schematics for 66505-9 are listed on our Part Details page. You can also find images and similar parts to 66505-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66505-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66505-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66505-9 fall under?
The 66505-9 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66505-9 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66505-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 66505-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66505-9 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Heilind Electronics and element14 have stock available or on a lead time for 66505-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66505-9 often in real-time on the comparison pages.
What if I can't find stock of 66505-9?
You can fill out our help required form which you can use to request a quote for 66505-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.