Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-16211-7544 |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.14
|
67,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
34,945
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
24,945
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.14
|
15,750
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
10,000
in stock
|
Buy Now | |
element14
from US$0.15
|
7,720
in stock
|
Buy Now | |
Farnell
from US$0.15
|
7,720
in stock
|
Buy Now | |
TE Store
from US$0.22
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Gold Flash |
---|---|
Contact Type | Socket |
Pin Diameter | .04in |
Contact Size | 20 |
Contact Current Rating (Max) | 1.2A |
Contact Base Material | Phosphor Bronze |
Accepts Wire Insulation Diameter Range | .03 – .04in, .76 – 1.02mm |
Wire Size | .08 – .2mm², 28 – 24AWG |
Insulation Diameter (Max) | 1.02mm |
Wire Insulation Support | With |
Contact Retention Type Within Housing | Crimp Snap-In |
Circuit Application | Signal |
For Use With | CPC Connectors, AMPLIMITE HDP-20 |
Packaging Quantity | 10000 |
Packaging Method | Reel |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Grade | Standard |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
TE Connectivity - AMP HD 20 DF SOCKET PLTD | Distrelec |
D-SUB CONTACT, SKT, 28AWG-24AWG, CRIMP | element14 |
HD 20 DF SOCKET PLTD Contact Type: Socket Contact Mating Area Plating Material: Gold Flash Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 28 – 24 AWG Socket Gold Flash Snap-In Size 20 | D-Sub Conn Contacts: Socket & Phosphor Bronze & Signal & Size 20 | Part Number: 66505-4 | Internal Number: 66505-4 | Alias Number: 4-16211-7544 | 28 – 24 AWG | TE Connectivity | TE Store |
HDP 20 crimp contact socket 28-24 AWG | RS |
D Sub Contact, Socket, 28-24Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
HD-20 S&F CONT AU PL, HD 20 DF SOCKET PLTD | TE Connectivity 66505-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
For Use With | TE AMPLIMITE HDP-20 Series Connectors |
---|---|
Contact Gender | Socket |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 24AWG |
Wire Size AWG Min | 28AWG |
Contact Termination Type | Crimp |
Product Range | AMPLIMITE HDP-20 Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 66505-4?
Additional datasheets, footprints and schematics for 66505-4 are listed on our Part Details page. You can also find images and similar parts to 66505-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66505-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66505-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66505-4 fall under?
The 66505-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66505-4 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66505-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 66505-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66505-4 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Heilind Electronics Asia and Distrelec have stock available or on a lead time for 66505-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66505-4 often in real-time on the comparison pages.
What if I can't find stock of 66505-4?
You can fill out our help required form which you can use to request a quote for 66505-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.