Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
033-0117-01,
S99772, 0-0066505-3 |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
2,725
in stock
|
Buy Now | |
Heilind Electronics
from US$0.10
|
915,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
500,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
500,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.10
|
183,000
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
60,000
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
40,000
in stock
|
Buy Now | |
TE Store
from US$0.22
|
39,550
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
19,047
in stock
|
Buy Now | |
element14
from US$0.13
|
8,900
in stock
|
Buy Now | |
Farnell
from US$0.14
|
8,900
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
6,191
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
1,190
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Sager
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Pin Diameter | .04in |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Size | 20 |
Contact Mating Area Plating Thickness | 30µin |
Contact Current Rating (Max) | 1.2A |
Contact Base Material | Phosphor Bronze |
Accepts Wire Insulation Diameter Range | .03 – .04in, .76 – 1.02mm |
Wire Size | .08 – .2mm², 28 – 24AWG |
Insulation Diameter (Max) | 1.02mm |
Wire Insulation Support | With |
Contact Retention Type Within Housing | Crimp Snap-In |
For Use With | AMPLIMITE HDP-20, CPC Connectors |
Circuit Application | Signal |
Packaging Quantity | 10000 |
Packaging Method | Reel |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Grade | Standard |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Min Cable Dia 0.04in Max Cable Dia Contact | Rapid Electronics |
20 DF SOCKET CONTACT AWG28-24 | TTI Europe |
Contact, D-Sub, Socket, Phosphor Bronze, Crimp, 28-24AWG, HDP-20 Series | TE Connectivity 66505-3 | RS Americas |
20 DF SCKT CONT Contact Type: Socket Contact Mating Area Plating Material: Gold Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 28 – 24 AWG Socket Gold Snap-In Size 20 | D-Sub Conn Contacts: Socket & Phosphor Bronze & Signal & Size 20 | Part Number: 66505-3 | Internal Number: 66505-3 | Alias Number: 0-0066505-3 | 28 – 24 AWG | TE Connectivity | TE Store |
Contact, Socket, 28-24Awg, Crimp | Newark Electronics |
D SUB CONTACT, SOCKET, 28-24AWG, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
AMPLIMITE HDP-20 socket crimp contact | RS |
TE Connectivity Crimp Contact, Socket, 1.2A, 0.08 ... 0.2mm² | Distrelec |
Amplimite 24-28 AWG Insulation Support Crimp Snap Socket Contact | Future Electronics |
D-Sub Contacts CRIMP SOCKET 28-24 Reel of 10000 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | AMPLIMITE HDP-20 Series D-Sub Connectors |
---|---|
Contact Gender | Socket |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 24AWG |
Wire Size AWG Min | 28AWG |
Contact Termination Type | Crimp |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 66505-3?
Additional datasheets, footprints and schematics for 66505-3 are listed on our Part Details page. You can also find images and similar parts to 66505-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66505-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66505-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66505-3 fall under?
The 66505-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66505-3 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66505-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 66505-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66505-3 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Heilind Electronics Asia and TTI Europe have stock available or on a lead time for 66505-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66505-3 often in real-time on the comparison pages.
What if I can't find stock of 66505-3?
You can fill out our help required form which you can use to request a quote for 66505-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.