Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 010-1144-00 |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
4,920
in stock
|
Buy Now | |
element14
from US$0.14
|
283,240
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
163,489
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
94,968
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
94,968
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
79,291
in stock
|
Buy Now | |
Farnell
from US$0.18
|
76,000
in stock
|
Buy Now | |
TE Store
from US$0.24
|
54,139
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
37,058
in stock
|
Buy Now | |
Boersig
from US$0.17
|
35,418
in stock
|
Buy Now | |
Heilind Electronics
from US$0.14
|
18,376
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
5,900
in stock
|
Buy Now | |
RS Americas
from US$0.15
|
4,989
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.14
|
3,062
in stock
|
Buy Now | |
Sager
from US$0.11
|
2,675
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
681
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
500
in stock
|
Buy Now | |
Electro Enterprises
from US$0.21
|
297
in stock
|
Buy Now | |
Conrad
from US$0.31
|
178
in stock
|
Buy Now | |
Carlton-Bates
-
|
2,732
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Base Material | CuSn4 |
---|---|
Contact Current Rating (Max) | 2A |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Size | 20 |
Wire Size | 24 – 20AWG, .2 – .6mm² |
Circuit Application | Signal |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
CONTACT, CRIMP, RECEPTACLE, 24-20AWG | element14 |
D Sub Contact, Socket, 24-20Awg, Crimp | Newark Electronics |
Connector Accessory Contact | Rapid Electronics |
AMPLIMITE HDP-20 Series 24-20 AWG Insulation Support Crimp Snap Socket Contact | Future Electronics |
D SUB CONTACT, SOCKET, 20AWG, CRIMP | Farnell |
SOCKET CONTACT, 20 DF Contact Type: Socket Contact Mating Area Plating Material: Gold Contact Size: Size 20 Wire Size: 24 – 20 AWG Wire Size: .2 – .6 mm² Socket Gold Size 20 24 – 20 AWG | D-Sub Conn Contacts: Socket & Phosphor Bronze & Signal & Size 20 | Part Number: 66504-9 | Internal Number: 66504-9 | Alias Number: 010-1144-00 | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
SOCKET CONTACT 20 DF | Heilind Electronics |
Socket Contact, Size 20, Gold Plating, Crimp, 2 A, 20-24 AWG, AMP Series | TE Connectivity 66504-9 | RS Americas |
AMPLIMITE HDP-20 socket crimp contact | RS |
Automotive Connectors SOCKET CONTACT 24-20 sel gold o/nickel | Sager |
TE Connectivity Crimp Contact, Female, Stamped, 24 ... 20AWG | Distrelec |
Contact | Transfer Multisort Elektronik |
AWG (min.): 24 | Conrad |
Crimp Socket Contact Phosphor Bronze 20 AWG - 24 AWG | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
For Use With | HDP-20 Series Connectors |
---|---|
Contact Gender | Socket |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
Contact Termination Type | Crimp |
Product Range | AMPLIMITE HDP-20 Series |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 1.52mm |
Cable Diameter Min | 1.27mm |
Contact Resistance | 15mohm |
Contact Termination | Crimp |
Contact Type | Stamped |
Current Rating | 7.5A |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Wire Area Size Max | 0.6mm² |
Wire Area Size Min | 0.2mm² |
Where can I find additional details, specifications and documents for a 66504-9?
Additional datasheets, footprints and schematics for 66504-9 are listed on our Part Details page. You can also find images and similar parts to 66504-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66504-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66504-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66504-9 fall under?
The 66504-9 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66504-9 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66504-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 66504-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66504-9 have stock available?
Authorised distributors including element14, Newark Electronics, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 66504-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66504-9 often in real-time on the comparison pages.
What if I can't find stock of 66504-9?
You can fill out our help required form which you can use to request a quote for 66504-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.