Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.88
|
30,000
in stock
|
Buy Now | |
Heilind Electronics
from US$1.19
|
37,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.32
|
30,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.95
|
30,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.94
|
30,000
in stock
|
Buy Now | |
Farnell
from US$1.54
|
30,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.19
|
8,750
in stock
|
Buy Now | |
Future Electronics
from US$0.98
|
-
|
Buy Now | |
Avnet America
from US$1.07
|
-
|
Buy Now | |
RS Americas
from US$1.09
|
-
|
Buy Now | |
Boersig
from US$1.04
|
-
|
Buy Now |
Color Code | Red |
---|---|
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Pin Diameter | .04in |
Contact Size | 20 |
Contact Mating Area Plating Thickness | 50µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 2A |
Insulation Diameter (Max) | .06in |
Accepts Wire Insulation Diameter Range | 1.27 – 1.52mm, .05 – .06in |
Wire Size | .2 – .6mm², 24 – 20AWG |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | With |
Circuit Application | Signal |
For Use With | AMPLIMITE HDP-20 |
Packaging Quantity | 10000 |
Packaging Method | Reel |
Connector System | Cable-to-Cable |
Grade | Standard |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
SOCKET CONTACT20DFPLATED | Heilind Electronics |
D-Sub Contacts Socket 24-20Awg 50Au 20000 Rohs Compliant: Yes |Amp Te Connectivity 66504-2 | Newark Electronics |
D-Sub Contacts SOCKET 24-20AWG 50AU 20000 | Rapid Electronics |
TE Connectivity - AMP Socket Contact 20DF PLATED | Distrelec |
D SUB CONTACT, SOCKET, 20AWG, CRIMP | Farnell |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Contact, SOCKET CONTACT,20DF, PLATED HDP20 Series | TE Connectivity 66504-2 | RS Americas |
Where can I find additional details, specifications and documents for a 66504-2?
Additional datasheets, footprints and schematics for 66504-2 are listed on our Part Details page. You can also find images and similar parts to 66504-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66504-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66504-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66504-2 fall under?
The 66504-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66504-2 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66504-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 66504-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66504-2 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 66504-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66504-2 often in real-time on the comparison pages.
What if I can't find stock of 66504-2?
You can fill out our help required form which you can use to request a quote for 66504-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.