Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D75635-000,
AMPS-0-0169341-1 |
Prices starting from US$9.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$325.97
|
56
in stock
|
Buy Now | |
Distrelec
from US$494.02
|
7
in stock
|
Buy Now | |
Boersig
from US$426.00
|
2
in stock
|
Buy Now | |
Future Electronics
from US$214.94
|
1
in stock
|
Buy Now | |
Heilind Electronics
-
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$448.74
|
-
|
Buy Now | |
RS Americas
from US$9.26
|
-
|
Buy Now | |
element14
from US$408.55
|
-
|
Buy Now | |
Farnell
from US$348.39
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Operator Releasable & Adjustable |
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Power Type | Manual |
Tool Grade | Commercial Crimp Tooling |
Tool Type | Hand Tool |
Certification | Cannot be Certified |
AMPLIMITE HD-20 hand crimping tool | RS |
TE Connectivity Crimp Tool | Distrelec |
20-24 AWG Side Entry Hand Crimper | Future Electronics |
HANDTOOL (HD-20) | Heilind Electronics |
TE 169341-1 Crimp Tool for HD-20 Contacts | Rapid Electronics |
CRIMP TOOL | element14 |
Tools, Hydraulic Crimp | Newark Electronics |
Assembly Tools, General Hand Tool | Avnet America |
Status: | Unknown |
---|---|
Series: | Te Connectivity / Amp 169 |
RoHS: | Unknown |
Crimp Tool Type | Hydraulic |
---|---|
For Use With | AMP HD20 32-20AWG Contacts |
Product Range | Te Connectivity / Amp 169 |
Crimp Size | 32AWG to 20AWG |
Where can I find additional details, specifications and documents for a 169341-1?
Additional datasheets, footprints and schematics for 169341-1 are listed on our Part Details page. You can also find images and similar parts to 169341-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 169341-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 169341-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 169341-1 fall under?
The 169341-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 169341-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 169341-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 169341-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 169341-1 have stock available?
Authorised distributors including RS, Distrelec, Boersig, Future Electronics and Heilind Electronics have stock available or on a lead time for 169341-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 169341-1 often in real-time on the comparison pages.
What if I can't find stock of 169341-1?
You can fill out our help required form which you can use to request a quote for 169341-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.