Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
---|---|
Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Brass |
Underplate Material Thickness | 30µin, .76µm |
Contact Mating Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Finish | Bright |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Contact Size | 16 |
Accepts Wire Insulation Diameter Range | 2.03 – 2.54mm, .08 – .1in |
Wire Size | 24 – 20AWG, .2 – .6mm² |
Mating Pin Diameter | 1.57mm, .062in |
Test Current | 13A |
Color Code | Yellow |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
For Use With | CPC Connectors |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
Packaging Method | Loose Piece, Box |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
III+ SKT,24-20,TIN-LEAD,SMPACK Contact Type: Socket Contact Mating Area Plating Material: Tin-Lead Wire Contact Termination Area Plating Material: Tin-Lead Contact Size: Size 16 Wire Size: 24 – 20 AWG Socket Tin-Lead Size 16 | Connector Contact | Part Number: 66399-6 | Internal Number: 66399-6 | 24 – 20 AWG | TE Connectivity | TE Store |
Iii+ Skt,24-20,tin-Lead,smpack |Amp Te Connectivity 66399-6 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Connector, III+ Skt,24-20,Tin-Lead, Smpack | TE Connectivity 66399-6 | RS Americas |
Where can I find additional details, specifications and documents for a 66399-6?
Additional datasheets, footprints and schematics for 66399-6 are listed on our Part Details page. You can also find images and similar parts to 66399-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66399-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66399-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66399-6 fall under?
The 66399-6 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66399-6 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66399-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 66399-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66399-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 66399-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66399-6 often in real-time on the comparison pages.
What if I can't find stock of 66399-6?
You can fill out our help required form which you can use to request a quote for 66399-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.