Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.48
Distributor | Stock | ||
---|---|---|---|
Newark
from US$6.48
|
45
in stock
|
Buy Now | |
Heilind Electronics
from US$7.85
|
1,114
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.85
|
260
in stock
|
Buy Now | |
TE Store
from US$11.43
|
156
in stock
|
Buy Now | |
Rapid Electronics
from US$20.25
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$19.40
|
1
in stock
|
Buy Now | |
Avnet America
from US$9.25
|
-
|
Buy Now | |
RS Americas
from US$10.02
|
-
|
Buy Now | |
element14
from US$11.89
|
-
|
Buy Now | |
Boersig
from US$14.22
|
-
|
Buy Now | |
Distrelec
from US$13.67
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Gold |
---|---|
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Underplating Material | Copper |
端子の下地めっきの材料 | Copper |
Crimp Area Plating Finish | Gold |
Contact Termination Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 35A |
Wire Contact Termination Area Plating Material | Gold |
Contact Orientation | Right Angle |
Contact Base Material | Copper |
Contact Termination Area Plating Material | Gold |
Contact Type | Pin |
Accepts Wire Insulation Diameter Range | 4.83 – 5.59mm, .19 – .22in |
Wire Size | 10AWG, 5 – 6mm² |
Test Current | 15A |
Mount Type | Crimp |
Wire Insulation Support | With |
Special Features | Loose Piece |
Circuit Application | Power & Signal |
For Multiple Crimp | No |
For Use With | CPC Connectors, M Series Connectors, G Series Connectors |
Wire/Cable Type | Discrete Wire |
Comment | Hand Tool No. 69710-1 uses Die Insert No. 90145-2 for 16 AWG and Die Insert No. 90145-1 for 14-12 AWG wire., The long pin is 0.126 inches (3.2 mm) longer than the standard pin |
Packaging Method | Bag |
Packaging Quantity | 100 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
MALE CONTACT ASSY. (L.P.) Contact Type: Tab Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Wire Size: 10 AWG Wire Size: 5 – 6 mm² Tab Gold 10 AWG | Connector Contact | Part Number: 66260-2 | Internal Number: 66260-2 | TE Connectivity | TE Store |
Male Contact Assy. (L.p.) Rohs Compliant: Yes |Amp Te Connectivity 66260-2 | Newark Electronics |
Pin&Socket Connectors MULTIMATE PIN CNTACT | Rapid Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
MALE CONTACT ASSEMBLY, TYPE XII, 10-8 AWG | TE Connectivity 66260-2 | RS Americas |
CONTACT, CRIMP, PLUG, 10-8AWG | element14 |
TE Connectivity - AMP Power Contact MALE CONTACT ASSY. (L.P.) | Distrelec |
Where can I find additional details, specifications and documents for a 66260-2?
Additional datasheets, footprints and schematics for 66260-2 are listed on our Part Details page. You can also find images and similar parts to 66260-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66260-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66260-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66260-2 fall under?
The 66260-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66260-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66260-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 66260-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66260-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Newark Electronics and Rapid Electronics have stock available or on a lead time for 66260-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66260-2 often in real-time on the comparison pages.
What if I can't find stock of 66260-2?
You can fill out our help required form which you can use to request a quote for 66260-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.