Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.94
|
480
in stock
|
Buy Now | |
TE Store
from US$9.03
|
2,804
in stock
|
Buy Now | |
Newark Electronics
from US$6.62
|
2,672
in stock
|
Buy Now | |
Avnet America
from US$2.92
|
2,225
in stock
|
Buy Now | |
RS Americas
from US$5.32
|
1,826
in stock
|
Buy Now | |
element14
from US$9.72
|
989
in stock
|
Buy Now | |
Electro Enterprises
from US$5.41
|
908
in stock
|
Buy Now | |
TTI Europe
from US$4.75
|
850
in stock
|
Buy Now | |
Heilind Electronics
from US$6.25
|
407
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.25
|
68
in stock
|
Buy Now | |
Rapid Electronics
from US$11.27
|
46
in stock
|
Buy Now | |
Farnell
from US$9.47
|
17
in stock
|
Buy Now | |
Distrelec
from US$9.77
|
8
in stock
|
Buy Now | |
Boersig
from US$11.33
|
-
|
Buy Now | |
Sager
from US$7.70
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Thickness | .76µm, 30µin |
---|---|
Contact Termination Area Plating Material | Gold |
Crimp Area Plating Finish | Gold |
Contact Underplating Material | Copper |
Contact Type | Pin |
端子の下地めっきの材料 | Copper |
Wire Contact Termination Area Plating Material | Gold |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 35A |
Contact Orientation | Right Angle |
Contact Base Material | Copper |
Accepts Wire Insulation Diameter Range | 4.83 – 5.59mm, .19 – .22in |
Wire Size | 5 – 6mm², 10AWG |
Test Current | 35A |
Wire Insulation Support | With |
Mount Type | Crimp |
Circuit Application | Power |
Special Features | Loose Piece |
For Multiple Crimp | No |
For Use With | G Series Connectors, CPC Connectors, M Series Connectors |
Comment | Hand Tool No. 69710-1 uses Die Insert No. 90145-2 for 16 AWG and Die Insert No. 90145-1 for 14-12 AWG wire. |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
MALE CONTACT ASSY. (L.P.) Contact Type: Tab Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Wire Size: 10 AWG Wire Size: 5 – 6 mm² Tab Gold 10 AWG | Connector Contact | Part Number: 66259-2 | Internal Number: 66259-2 | TE Connectivity | TE Store |
Contact, Pin, 10-8Awg, Crimp | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Male Crimp Contact, Size 16, Type XII Multimate Series | TE Connectivity 66259-2 | RS Americas |
CRIMP PIN, GOLD, 10-8AWG | element14 |
XII POWER CONTACT PIN AWG10-8 | TTI Europe |
Series 3 male crimp contact,10-8awg | RS |
P&S Connectors PIN CONTACT 10-8 AWG gold Type XII | Rapid Electronics |
TE Connectivity Crimp Contact, Male, Stamped, 9 ... 10AWG | Distrelec |
Pin & Socket Connectors PIN CONTACT 10-8 AWG gold Type XII | Sager |
Status: | Unknown |
---|---|
Series: | Type XII Series |
RoHS: | Unknown |
Product Range | Type XII Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 8AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Type XII Series Connectors |
Wire Size AWG Min | 10AWG |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2019) |
Cable Diameter Max | 5.59mm |
Cable Diameter Min | 4.83mm |
Colour | Gold |
Contact Termination | Crimp |
Current Rating | 25A |
Gender | Plug |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Wire Area Size Max | 8.3mm² |
Wire Area Size Min | 4.5mm² |
Wire Size | 8AWG |
Wire Size (AWG) | 10AWG to 8AWG |
Where can I find additional details, specifications and documents for a 66259-2?
Additional datasheets, footprints and schematics for 66259-2 are listed on our Part Details page. You can also find images and similar parts to 66259-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66259-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66259-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66259-2 fall under?
The 66259-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66259-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66259-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 66259-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66259-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 66259-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66259-2 often in real-time on the comparison pages.
What if I can't find stock of 66259-2?
You can fill out our help required form which you can use to request a quote for 66259-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.