Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
4,973
in stock
|
Buy Now | |
Heilind Electronics
from US$0.37
|
7,296
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
4,973
in stock
|
Buy Now | |
element14
from US$0.32
|
4,973
in stock
|
Buy Now | |
TTI Europe
from US$0.23
|
2,410
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.37
|
1,702
in stock
|
Buy Now | |
TE Store
from US$0.31
|
1,139
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Contact Current Rating (Max) | 6.5A |
Contact Retention Within Housing | Without |
Contact Type | Socket |
Contact Layout | Inline |
コネクタの高さ | 6.35mm |
Connector Height | 6.35mm |
Connector Length | .346in |
Wire Size | 30 – 18AWG, .0509 – .823mm² |
Operating Voltage | 250VAC |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | Natural |
Housing Material | Nylon - GF |
Housing Entry Configuration | Left End Open |
CSA File Number | LR 7189 |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
CSA Rating | Certified |
Agency/Standard | CSA, UL |
UL Rating | Listed |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
PCB Mount Alignment | Without |
Mating Retention Type | Locking Ramp |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Strain Relief | Without |
For Use With | SL .156 Contacts |
Circuit Application | Power & Signal |
Comment | Unit Accepts 1.14[.045] Square or Round Post, Accepts Keying Plug 640254-1and 640255-1 |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Sealable | No |
Connector Style | Receptacle |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
03P SL156 HSG W/RMPTABSOVSZ | Heilind Electronics |
Wtb Housing, Rcpt, 3Pos, 1Row, 3.96Mm | Newark Electronics |
03P SL156 HSG W/RMP&TABS,OVSZ Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .156 in Housing Receptacle Wire-to-Board 3 | Receptacle Housing: Wire-To-Board & With Mating Alignment & Sl156 | Part Number: 647402-3 | Internal Number: 647402-3 | .156" | TE Connectivity | TE Store |
3 Position 3.96 mm MTA SL-156 Series Receptacle Housing | Future Electronics |
Conn Housing RCP 3 POS 3.96mm Crimp ST Cable Mount | Avnet America |
Housing 3 Position SL156 HSG W/RMP&TABS OVSZ SL-156 Series | TE Connectivity 647402-3 | RS Americas |
Where can I find additional details, specifications and documents for a 647402-3?
Additional datasheets, footprints and schematics for 647402-3 are listed on our Part Details page. You can also find images and similar parts to 647402-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 647402-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 647402-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 647402-3 fall under?
The 647402-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 647402-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 647402-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 647402-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 647402-3 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for 647402-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 647402-3 often in real-time on the comparison pages.
What if I can't find stock of 647402-3?
You can fill out our help required form which you can use to request a quote for 647402-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.