Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.74
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 3 |
Number of Rows | 1 |
Number of Power Positions | 3 |
Contact Termination Area Plating Finish | Matte |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 7A |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | .076µm, 3µin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Mating Area Plating Material | Gold Flash, Gold |
Underplate Material Thickness | 1.27µm, 50µin |
Contact Layout | Inline |
Contact Retention | Without |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Copper Alloy |
Height | .425in, 10.79mm |
Mating Post Length | 10.16mm, .4in |
Length | .468in, 11.89mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | .156in, 3.96mm |
Housing Material | Thermoplastic Polyester - GF |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Right Angle Bending Side | Front |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
CSA File Number | LR7189 |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
PCB Mount Alignment | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Mating Retention | With |
Mating Retention Type | Friction Lock |
Strain Relief | Without |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly or SL .156 Connector Assembly |
Packaging Quantity | 2500 |
Packaging Method | Package |
Connector System | Wire-to-Board |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Tab, Pin |
Header Type | Unshrouded |
Sealable | No |
Product Type | Header |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
03P MTA156 HDR ASSY FL/RA LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 3 | Rectangular Power Connector | Part Number: 3-641121-3 | Internal Number: 3-641121-3 | 3.96 mm | TE Connectivity | TE Store |
03P Mta156 Hdr Assy Fl/Ra Lf |Amp Te Connectivity 3-641121-3 | Newark Electronics |
Conn Wire to Board HDR 3 POS 3.96mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 3-641121-3?
Additional datasheets, footprints and schematics for 3-641121-3 are listed on our Part Details page. You can also find images and similar parts to 3-641121-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-641121-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-641121-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-641121-3 fall under?
The 3-641121-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-641121-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-641121-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-641121-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-641121-3 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 3-641121-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-641121-3 often in real-time on the comparison pages.
What if I can't find stock of 3-641121-3?
You can fill out our help required form which you can use to request a quote for 3-641121-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.