Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.71
|
6,070
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
6,070
in stock
|
Buy Now | |
Rapid Electronics
from US$1.10
|
6,070
in stock
|
Buy Now | |
Chip One Stop
from US$0.87
|
6,070
in stock
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now | |
TE Store
from US$1.17
|
-
|
Buy Now | |
Farnell
from US$1.99
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
Contact Underplating Material | Nickel |
Contact Shape & Form | Square |
Contact Underplating Material Thickness | 50µin, 1.27µm |
Contact Current Rating (Max) | 7A |
Contact Mating Area Plating Material Thickness | 150 – 350µin, 3.81 – 8.89µm |
Contact Type | Pin |
Mating Post Length | .45in, 11.43mm |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 150 – 350µin, 3.81 – 8.89µm |
Contact Retention Within Housing | Without |
Contact Base Material | Copper Alloy |
コネクタの高さ | 13.84mm |
Connector Height | 13.84mm, .545in |
Connector Length | 1.243in, 11.76mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Operating Voltage | 600VAC |
Housing Material | Polyester - GF |
Housing Color | Natural |
Centerline (Pitch) | .156in, 3.96mm |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
CSA Rating | Certified |
UL Rating | Recognized |
UL File Number | E28476 |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Circuit Application | Power |
Comment | Peg holes are not required in PC Boards when headers without pegs are used |
実装方法 | Package |
Packaging Quantity | 200 |
Packaging Method | Package |
Header Type | Unshrouded |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Solder |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
03P Mta156 Hdr Pol Wo Pegs Lf |Amp Te Connectivity 3-644611-3 | Newark Electronics |
TE Connectivity - AMP PCB Conn 03P MTA156 HDR POL WO PEGS LF | Distrelec |
Conn Wire to Board HDR 3 POS 3.96mm Solder ST Thru-Hole | Avnet America |
Special Order: 03P MTA156 HDR POL WO PEGS LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 3 | PCB Header & Receptacle | Part Number: 3-644611-3 | Internal Number: 3-644611-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 3-644611-3?
Additional datasheets, footprints and schematics for 3-644611-3 are listed on our Part Details page. You can also find images and similar parts to 3-644611-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-644611-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-644611-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-644611-3 fall under?
The 3-644611-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-644611-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-644611-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-644611-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-644611-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 3-644611-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-644611-3 often in real-time on the comparison pages.
What if I can't find stock of 3-644611-3?
You can fill out our help required form which you can use to request a quote for 3-644611-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.