Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.60
Distributor | Stock | ||
---|---|---|---|
Newark
from US$23.00
|
No stock
|
Buy Now | |
Rapid Electronics
from US$21.16
|
698
in stock
|
Buy Now | |
Chip One Stop
from US$19.60
|
698
in stock
|
Buy Now | |
Farnell
from US$25.28
|
576
in stock
|
Buy Now | |
Heilind Electronics
from US$26.42
|
237
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$26.42
|
79
in stock
|
Buy Now | |
Avnet America
from US$21.20
|
-
|
Buy Now | |
RS Americas
from US$40.57
|
-
|
Buy Now | |
TE Store
from US$26.93
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Material | Phosphor Bronze |
---|---|
Number of Positions | 96 |
Number of Columns | 12 |
PCB Mount Orientation | Right Angle |
Pairs per Column | 4 |
Number of Rows | 8 |
Backplane Architecture | Traditional Backplane/Coplanar |
Card Slot Centerline | 25.4mm |
Number of Pairs | 48 |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
Contact Mating Area Length | 2.2mm |
Contact Current Rating (Max) | .7A |
CompactPCI Designation | None |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Feedthrough Post Length | 2.2mm |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Module Length | 29.9mm |
Housing Material | Polyester - GF |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Gray |
AdvancedTCA Specified Product | No |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Packaging Method | Tube |
Packaging Quantity | 16 |
実装方法 | Tube |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Ground Component Type | Grounding Contact |
Connector System | Board-to-Board |
Shielded | Yes |
Data Rate | ≤12Gb/s |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Interface Type | HM-Zd |
Termination End Plating Material | Tin |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
BACKPLANE PC BOARD CONNECTORS | Farnell |
HM-ZD 4PR RECP 96P | Heilind Electronics |
Hm-Zd 4Pr Recp 96P |Amp Te Connectivity 6469286-1 | Newark Electronics |
Conn Hard Metric SKT 96 POS 2.5mm Press Fit RA Thru-Hole | Avnet America |
Connector, Hm-Zd 4Pr Recp 96P | TE Connectivity 6469286-1 | RS Americas |
HM-ZD 4PR RECP 96P Number of Positions: 96 Row-to-Row Spacing: 1.5 mm Row-to-Row Spacing: .059 in Mating Alignment: With Mating Alignment Type: Polarization High Speed Backplane Connector | 96 1.5 mm .059" With | Part Number: 6469286-1 | Internal Number: 6469286-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 6469286-1?
Additional datasheets, footprints and schematics for 6469286-1 are listed on our Part Details page. You can also find images and similar parts to 6469286-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6469286-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6469286-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6469286-1 fall under?
The 6469286-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6469286-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6469286-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6469286-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6469286-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 6469286-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6469286-1 often in real-time on the comparison pages.
What if I can't find stock of 6469286-1?
You can fill out our help required form which you can use to request a quote for 6469286-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.