Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.27
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$23.27
|
544
in stock
|
Buy Now | |
Rapid Electronics
from US$25.25
|
544
in stock
|
Buy Now | |
Newark Electronics
from US$25.37
|
-
|
Buy Now | |
Future Electronics
from US$25.12
|
-
|
Buy Now | |
Avnet America
from US$24.58
|
-
|
Buy Now | |
RS Americas
from US$43.87
|
-
|
Buy Now | |
Farnell
from US$30.26
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Material | Phosphor Bronze |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 96 |
Number of Columns | 12 |
Pairs per Column | 4 |
Number of Rows | 8 |
Backplane Architecture | Coplanar |
Card Slot Centerline | 25.4mm |
Sequenced Pins | No |
Number of Pairs | 48 |
Feedthrough Post Length | 2.5mm |
Contact Current Rating (Max) | .7A |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
Contact Mating Area Length | 2.2mm |
Contact Type | Pin |
Contact Underplating Material | Nickel |
CompactPCI Designation | None |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Module Length | 29.9mm |
Centerline (Pitch) | .098in, 2.5mm |
Housing Material | Polyester - GF |
Housing Color | Gray |
AdvancedTCA Specified Product | No |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Packaging Method | Tube |
実装方法 | Tube |
Packaging Quantity | 20 |
Connector & Contact Terminates To | Printed Circuit Board |
Ground Component Type | Grounding Contact |
Connector System | Board-to-Board |
Shielded | Yes |
Sealable | No |
Make First / Break Last | No |
Data Rate | ≤12Gb/s |
Interface Type | HM-Zd |
Termination End Plating Material | Tin |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Hard Metric Connectors HMZD 4PR RA HDR 96P ASSY | Rapid Electronics |
TE Connectivity HMZD 4PR RA HDR 96P ASSY LF Board Connector 96 Contact(s) 8 Row(s) Male Right Angle Solder Terminal Gray Insulator | Distrelec |
Hmzd 4Pr Ra Hdr 96P Assy Lf |Amp Te Connectivity 6469375-1 | Newark Electronics |
96 Positions 2.50mm Right Angle Z-PACK HM-Zd Header | Future Electronics |
Conn Hard Metric HDR 96 POS 2.5mm Press Fit RA Thru-Hole | Avnet America |
Connector, Hmzd 4Pr Ra Hdr 96P Assy Lf | TE Connectivity 6469375-1 | RS Americas |
Where can I find additional details, specifications and documents for a 6469375-1?
Additional datasheets, footprints and schematics for 6469375-1 are listed on our Part Details page. You can also find images and similar parts to 6469375-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6469375-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6469375-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6469375-1 fall under?
The 6469375-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6469375-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6469375-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6469375-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6469375-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 6469375-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6469375-1 often in real-time on the comparison pages.
What if I can't find stock of 6469375-1?
You can fill out our help required form which you can use to request a quote for 6469375-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.